Products specifications Report Issue?

Manufacturer Frontier Electronics.
Win Source Part Number 1276952-UFF80-04
Manufacturer Homepage www.frontierusa.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UFF80-04 CAD Model

Description

The Frontier Electronics 1276952-UFF80-04 is a medium-popularity electronic component with a limited supply and demand status. The Win Source Part Number for this component is 1276952-UFF80-04 and the manufacturer homepage is www.frontierusa.com.

You May Also Be Interested in

Torex Semiconductor Ltd
Low ESR Caps Compatible High Speed LDO Voltage Regulators with ON/OFF Switch
Need more? Email Us
ECAD model for XC6221A301MR
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
EIC discrete Semiconductors
AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Need more? Email Us
ECAD model for TPSMC8.2A
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13067AN
Texas Instruments
SINGLE P-CHANNEL ENHANCEMENT-MODE MOSFETS
Need more? Email Us
ECAD model for TPS1100YD
STMicroelectronics
2K 128 x 16 SERIAL MICROWIRE EEPROM
Need more? Email Us
ECAD model for ST93CS57M1013TR
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
Honeywell
Hall Effect Sensor 10mA 3.3V/5V 3-Pin SOT-23 T/R / INDUSTRIAL APPLICATIONS | SENSOR HALL EFFECT ANALOG SOT23
Lowest to $0.2762
ECAD model for SS39ET
Toshiba Semiconductor and Storage
Panel Circuit Indicator
Lowest to $3.6169
ECAD model for TLFGE1100B

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention