EN
  • EN
  • DE
  • IT

FDRW60C120J

Part No FDRW60C120J
Manufacturer Fuji Electric
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823259-FDRW60C120J
Ultra Librarian 3D Model Ultra Librarian FDRW60C120J CAD Model

Description

The FDRW60C120J is a silicon carbide (SiC) Schottky barrier diode manufactured by Fuji Electric. SiC diodes offer significant advantages over traditional silicon diodes, particularly in high-voltage, high-frequency, and high-temperature applications. This specific diode has a voltage rating of 1200V and a current rating that depends on the datasheet's parameters (consult the datasheet for the exact current). It's designed for fast switching performance and low reverse recovery current.

Applications:

  • Power factor correction (PFC) circuits in power supplies.
  • Motor drives for industrial equipment and electric vehicles.
  • Solar inverters for renewable energy systems.
  • Uninterruptible power supplies (UPS).
  • High-frequency rectifiers.
  • Welding machines.

Features:

  • Silicon Carbide (SiC) material for superior performance.
  • High blocking voltage of 1200V.
  • Fast reverse recovery time.
  • Low forward voltage drop.
  • High surge current capability.
  • High operating temperature capability.
  • RoHS compliant.

Benefits:

  • Increased efficiency in power conversion systems due to lower switching losses.
  • Reduced heat generation, leading to smaller heat sinks and improved system reliability.
  • Higher switching frequencies, enabling smaller and lighter designs.
  • Improved system power density.
  • Enhanced robustness and reliability in harsh operating environments.
  • Reduced electromagnetic interference (EMI) due to smoother switching behavior.

The FDRW60C120J diode is typically packaged in a TO-247 package or similar, allowing for efficient heat dissipation. It is designed to operate over a wide temperature range. Its SiC construction gives it considerable robustness in harsh electrical conditions. Always consult the official Fuji Electric datasheet for complete and accurate specifications, including current ratings, thermal resistance, and other critical parameters for your specific application.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess