EN
  • EN
  • DE

2N3668

Part No 2N3668
Manufacturer General Semiconductor
Catalog Hard To Find
Description 12.5A SILICON CONTROLLED RECTIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer General Semiconductor
Win Source Part Number 1123752-2N3668
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3668 CAD Model

Description

The 2N3668 is a silicon NPN planar epitaxial transistor manufactured by General Semiconductor (now part of Vishay). It's designed for use in high-speed switching and amplifier applications, characterized by its low saturation voltage and fast switching times. This transistor is suitable for various electronic circuits requiring efficient signal amplification and switching capabilities.

Applications

  • High-Speed Switching Circuits: Used in circuits requiring fast on/off switching, such as inverters and converters.
  • Small Signal Amplifiers: Suitable for amplifying low-level signals in audio and instrumentation circuits.
  • Oscillators: Employed in oscillator circuits for generating electronic signals.
  • Mixers: Utilized in mixer circuits for combining signals in radio frequency (RF) applications.
  • Driver Stages: Used as a driver transistor to amplify signals for subsequent stages in electronic systems.

Features

  • NPN Polarity: An NPN bipolar junction transistor (BJT).
  • Low Saturation Voltage: Provides efficient switching with minimal power loss.
  • High Collector-Emitter Voltage (VCEO): Offers a high breakdown voltage for reliable operation.
  • Fast Switching Speed: Enables high-frequency operation and quick response times.
  • Planar Epitaxial Construction: Ensures high reliability and consistent performance.

Benefits

  • Efficient Switching: Low saturation voltage minimizes power dissipation, improving overall efficiency.
  • Reliable Amplification: Provides consistent and stable amplification of small signals.
  • High-Speed Performance: Fast switching speed allows for use in high-frequency applications.
  • Versatile Application: Suitable for a wide range of electronic circuits and designs.
  • Stable Operation: Planar epitaxial construction ensures consistent and reliable performance over time.

Additional Details

The 2N3668's planar epitaxial construction ensures high reliability and consistent performance characteristics. It is typically packaged in a TO-18 metal can. This transistor is designed for low-noise applications. The transistor's structure includes a thin epitaxial layer to achieve fast switching speeds and low saturation voltage. Its thermal characteristics are optimized for efficient heat dissipation, ensuring stable operation under varying load conditions. The 2N3668 finds applications in various industrial and consumer electronics where its performance and reliability are essential. The transistor also complies with industry standards for electronic components, ensuring its compatibility and safe operation in diverse applications.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Texas Instruments
Lowest to $0.9663
Xilinx Inc.
Lowest to $3.2617
UTC
Lowest to $0.0622
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9037 $58.0740
49+ $2.3828 $116.7572
76+ $2.3077 $175.3852
104+ $2.2338 $232.3152
134+ $2.1587 $289.2658
179+ $1.9358 $346.5082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess