EN
  • EN
  • DE

GD32F103VKT6

Part No GD32F103VKT6
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824003-GD32F103VKT6
Ultra Librarian 3D Model Ultra Librarian GD32F103VKT6 CAD Model

Description

The GigaDevice GD32F103VKT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M3 core. It is designed for a wide range of embedded applications, including industrial control, motor control, consumer electronics, and IoT devices. The GD32F103VKT6 offers a rich set of peripherals, high processing power, and low power consumption.

Applications

  • Industrial control systems (PLCs, motor drives)
  • Consumer electronics (smart home devices, appliances)
  • Motor control (drones, robotics)
  • IoT devices (sensors, gateways)
  • Medical devices (portable monitors, diagnostic equipment)

Features

  • ARM Cortex-M3 core: Provides high performance and energy efficiency.
  • 128KB Flash memory: Stores program code and data.
  • 20KB SRAM: Provides memory for data storage and processing.
  • Multiple communication interfaces: Includes UART, SPI, I2C, and USB.
  • Timers: Offers a variety of timers for timing and control applications.
  • ADC and DAC: Enables analog-to-digital and digital-to-analog conversion.
  • GPIOs: Provides general-purpose input/output pins for interfacing with external devices.

Benefits

  • High performance: Enables complex and demanding applications.
  • Low power consumption: Extends battery life in portable devices.
  • Rich set of peripherals: Simplifies system design and reduces development time.
  • Flexible memory options: Provides ample memory for program code and data.
  • Robust security features: Protects against unauthorized access and modification.
  • Cost-effective solution: Offers a balance of performance and price.

Additional Details

The GD32F103VKT6 operates at a clock frequency of up to 108 MHz. It features a wide operating voltage range of 2.0V to 3.6V. The device is available in a LQFP100 package. It offers a variety of power saving modes to minimize power consumption. It includes a built-in real-time clock (RTC) for timekeeping applications. The GD32F103VKT6 is supported by a comprehensive set of development tools, including IDEs, compilers, and debuggers. This microcontroller provides a powerful and versatile platform for a wide range of embedded applications.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess