EN
  • EN
  • DE

61030011016

Part No 61030011016
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description POSITION CONNECTOR / 15 Position Two Piece Backshell Connector 40°, 180°
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods
Mfr HARTING
Series Inducom
Package Bulk
Accessory Type Two Piece Backshell
Number of Positions 15
Cable Type Round
Cable Exit 40°, 180°
Shielding -
Material Metal, Zinc
Plating -
Hardware Assembly Hardware
Features Mating Screws M3
Color -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 1 pcs
Win Source Part Number 1380974-61030011016
Ultra Librarian 3D Model Ultra Librarian 61030011016 CAD Model

Description

The Inducom series D-sub connector backshells are designed for reliable and secure connections.

  • Positions: 15
  • Color: Black
  • Mating Screws: M3
  • Material: Metal, zinc
  • Cable Exit: 40° or 180°
  • Manufacturer: HARTING
  • Package Includes: 1 piece

You May Also Be Interested in

Amphenol CONEC
CONN BACKSHELL 25P 40/180DEG SHD
Need more? Email Us
HARTING
D SUB IP67 15POLE BLACK PLASTIC
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 9POS 180DEG SHLD
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 25P 90/180DEG GRY
Need more? Email Us
Hirose Electric Co Ltd
BACKSHELL 50POS
Need more? Email Us
TE Connectivity
CONN BACKSHELL 68POS 75DEG SHLD
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9P 45DEG SHLD SLV
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25POS 180DEG SHLD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess