EN
  • EN
  • DE

LM7809T

Part No LM7809T
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070228-LM7809T
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7809T CAD Model

Description

The LM7809T is a three-terminal positive voltage regulator manufactured by HGSEMI. It's designed to provide a stable 9V output voltage from a higher input voltage, commonly used to ensure a constant voltage supply in a variety of electronic circuits for components that require 9V.

Applications

  • Microcontroller Power Supplies: Provides a regulated 9V supply for microcontrollers.
  • Sensor Power Supplies: Used to power sensors requiring a stable 9V.
  • Analog Circuit Power Supplies: Regulates voltage for analog circuits operating at 9V.
  • Audio Amplifiers: Used to provide a stable voltage source for low-power audio amplifiers.
  • General-Purpose Voltage Regulation: Implemented in electronic projects that require a consistent 9V.

Features

  • Fixed 9V Output Voltage: Delivers a constant 9V output.
  • Three-Terminal Configuration: Simple design with input, output, and ground pins.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Current Limiting: Limits the output current during short-circuit conditions.
  • Output Transistor Safe-Area Compensation: Enhances the regulator's robustness.
  • High Ripple Rejection: Effectively filters out ripple voltage from the input.

Benefits

  • Stable and Reliable 9V Output: Provides a consistent voltage supply.
  • Easy to Use: Simple three-terminal design simplifies integration.
  • Overload Protection: Protects against damage from overheating or short circuits.
  • Cost-Effective Solution: Offers a simple and affordable voltage regulation option.
  • Wide Input Voltage Range: Operates with a range of input voltages.

Additional Details

The LM7809T typically requires a heat sink to dissipate heat, especially at higher input voltages and output currents. Detailed electrical characteristics, such as input voltage range, output current capability, and thermal resistance, are available in the manufacturer's datasheet. This voltage regulator is widely used to supply a stable 9V voltage in many electronic circuits and is often found in TO-220 packages.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1992 $50.7960
615+ $0.1635 $100.5525
950+ $0.1584 $150.4800
1,305+ $0.1533 $200.0565
1,690+ $0.1482 $250.4580
2,260+ $0.1328 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess