EN
  • EN
  • DE

BM10B(0.8)-24DP-0.4

Part No BM10B(0.8)-24DP-0.4
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819490-BM10B(0.8)-24DP-0.4
Ultra Librarian 3D Model Ultra Librarian BM10B(0.8)-24DP-0.4 CAD Model

Description

The BM10B(0.8)-24DP-0.4 is a 24-position board-to-board connector from Hirose Electric Co. Ltd, part of the BM10 series. This connector is designed for high-density packaging and automated assembly in various electronic devices. Its compact size and reliable connection make it suitable for applications requiring a robust and space-efficient interconnect solution.

Applications:

  • Mobile phones and smartphones
  • Digital cameras and camcorders
  • Laptop and tablet computers
  • Wearable devices
  • Medical devices
  • Industrial control equipment

Features:

  • Number of Positions: 24
  • Pitch: 0.8mm
  • Mounting Style: Surface Mount
  • Mating Style: Board-to-Board
  • Height: Low profile design for space saving
  • Material: High-temperature resistant resin for reflow soldering
  • Contact Material: Copper alloy for reliable electrical performance
  • Termination Style: Solder

Benefits:

  • High-Density Packaging: The 0.8mm pitch allows for a large number of connections in a small space, ideal for miniaturized devices.
  • Reliable Connection: Ensures stable electrical contact, even under vibration and shock.
  • Automated Assembly: Designed for automated pick-and-place and reflow soldering, reducing manufacturing costs and improving efficiency.
  • Durable: Constructed with high-quality materials to withstand harsh environmental conditions and mechanical stress.
  • Space Saving: Low profile design minimizes the overall height of the connection, making it suitable for thin devices.

Additional Details:

The BM10 series connectors are known for their robust design and suitability for demanding applications. The BM10B(0.8)-24DP-0.4 is designed to withstand reflow soldering temperatures and provides a secure connection. The connector's compact size and high pin count make it a popular choice for modern electronic devices where space is at a premium.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6711 $62.3821
25+ $4.6535 $116.3375
39+ $4.5080 $175.8120
53+ $4.3624 $231.2072
69+ $4.2169 $290.9661
92+ $3.7815 $347.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess