EN
  • EN
  • DE

FX16-21S-0.5SV

Part No FX16-21S-0.5SV
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description CONN MULTI-PURP RCPT 21P SLD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Hirose Electric Co Ltd
Series FX16
Package Tape & Reel
Product Status Active
Connector Style Receptacle
Connector Type Multi-Purpose
Number of Positions 21
Mounting Type Surface Mount
Termination Solder
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Base Product Number FX16
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 872449-FX16-21S-0.5SV
Ultra Librarian 3D Model Ultra Librarian FX16-21S-0.5SV CAD Model

Description

The 872449-FX16-21S-0.5SV is a pluggable connector assembly from the FX16 series by Hirose Electric Co Ltd.

  • Positions: 21
  • Termination: Solder
  • Connector Type: Multi-purpose
  • Contact Finish: Gold
  • Contact Finish Thickness: 3.94µin (0.10µm)
  • Mounting: Surface mount
  • Standard Package: 1,000 pcs
  • Product Status: Active
  • Features: Solder retention

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MULTI-PURP PLUG 10P IDC STR
Lowest to $4.3360
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 21P R/A SMD
Lowest to $1.8639
TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $42.9067
Amphenol
SLIMSAS VT X8 30U AU OUT 4.2 12G
Need more? Email Us
Samtec Inc.
CONN QSFP CAGE PRESS-FIT R/A
Lowest to $3.8226
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Samtec Inc.
CONN SKT 8PAIR SMD GOLD RA
Lowest to $14.3971
TE Connectivity
CONN SAS/PCIE RCPT 68POS SLD SMD
Lowest to $8.7314
Amphenol
SFP+ 1X2 CAGE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8713 $50.3269
32+ $3.1765 $101.6480
49+ $3.0772 $150.7828
68+ $2.9780 $202.5040
87+ $2.8787 $250.4469
117+ $2.5809 $301.9653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess