EN
  • EN
  • DE

BS814A-1

Part No BS814A-1
Manufacturer Holtek
Catalog Miscellaneous
Description Operating voltage: 2.2V~5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819697-BS814A-1
Ultra Librarian 3D Model Ultra Librarian BS814A-1 CAD Model

Description

The BS814A-1 is a single-chip 14-key capacitive touch key detector IC manufactured by Holtek Semiconductor. It is designed to replace traditional mechanical switches with touch-sensitive interfaces in a variety of applications. The IC detects changes in capacitance when a user touches the designated sensor area, providing a modern and reliable input method.

Applications

  • Home appliances: Touch-controlled ovens, refrigerators, washing machines, and other appliances.
  • Consumer electronics: Touch-sensitive light switches, remote controls, and audio equipment.
  • Industrial control panels: Replacing traditional buttons with more durable and sealed touch interfaces.
  • Gaming devices: Implementing touch controls on handheld gaming consoles and arcade machines.
  • Medical devices: User interface for medical instruments, where hygiene and reliability are paramount.

Features

  • 14 Touch Keys: Supports up to 14 independent capacitive touch sensing channels.
  • Auto Calibration: Automatically adjusts sensitivity to compensate for environmental changes and manufacturing tolerances.
  • Adjustable Sensitivity: Allows for fine-tuning the touch sensitivity for optimal performance in different applications.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Digital Output: Provides a digital output signal to indicate the key that is being touched.
  • Built-in Noise Filter: Incorporates a noise filter to minimize false triggering caused by electrical interference.

Benefits

  • Enhanced Reliability: Eliminates mechanical wear and tear, extending product lifespan.
  • Modern Design: Enables sleek and modern product designs with a seamless user interface.
  • Improved User Experience: Provides a more intuitive and responsive user experience.
  • Reduced Manufacturing Costs: Simplifies assembly and reduces the number of mechanical components.
  • Increased Design Flexibility: Allows for innovative product designs with greater freedom in button placement and aesthetics.

Additional Details

The BS814A-1 operates at a low voltage and comes in a small package, facilitating easy integration into various applications. Minimal external components are typically required, which simplifies the design process. Touch sensitivity can be adjusted through external resistors or through the IC’s internal configuration. Holtek provides comprehensive documentation and application notes to aid designers in implementing the BS814A-1 effectively. Refer to the official datasheet for detailed specifications, application circuits, and programming instructions.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3473 $50.3585
355+ $0.2849 $101.1395
545+ $0.2760 $150.4200
750+ $0.2671 $200.3250
970+ $0.2582 $250.4540
1,300+ $0.2315 $300.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess