Products specifications

Mounting SMD (SMT)
Case / Package TO-226-3
Mount Through Hole
RoHS Non-Compliant
Win Source Part Number 1063794-HT3810B
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT3810B CAD Model

Description

The HT3810B is a low-power, high-voltage regulator designed for use in various applications such as power supplies, battery chargers, and LED drivers.

  • Voltage Supply: Up to 40V
  • Maximum Current: 0.5A
  • Manufacturer: Holtek
  • RoHS Compliant: No

You May Also Be Interested in

Fairchild/ON Semiconductor
Lowest to $0.7707
ECAD model for FQP20N60
Tocos
Need more? Email Us
ECAD model for G3ATB102M
Samtec Inc.
CONN HEADER VERT 84POS 2.54MM / Connector Header Through Hole 84 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HTSW-128-28-T-T
STMicroelectronics
DIODE ARRAY 45V 20A TO220AB / Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45 V 20A Through Hole TO-220-3
Lowest to $1.4007
ECAD model for FERD40M45CT
Renesas Electronics America
IC AUDIO CODEC 8CH HD 3.3V 48QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
ECAD model for IDTSTAC9227X3TAEB4XR
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
ECAD model for IM4A5-32/32-5JC-7JI
TURCK
Turck, FSK 4.4-0.3/M20, U-20115
Need more? Email Us
ECAD model for FSK 4.4-0.3/M20
Fagor
Diode Schottky 40V 2A 2-Pin SMB T/R
Need more? Email Us
ECAD model for FSS24 TRTB
Samtec Inc.
Conn Board Stacker HDR 2 POS 5.08mm Solder ST Thru-Hole Bulk
Lowest to $0.6840
ECAD model for HPW-02-04-T-S-223-711

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention