The HT66F04 is an 8-bit high-performance RISC microcontroller specifically designed for applications that require efficient power usage. Manufactured by Holtek, this microcontroller integrates a variety of features and peripherals to facilitate versatile application development.
Applications
- Small appliances
- Consumer electronics
- Battery-powered devices
- Remote controllers
- Simple industrial control systems
Features
- Operating Voltage: 2.2V~5.5V
- Operating Frequency: Up to 20MHz
- Flash Program Memory: 4K x 16 bits
- SRAM Data Memory: 256 x 8 bits
- EEPROM Data Memory: 64 x 8 bits
- 10 GPIO Pins
- 8-bit Timer/Counter with Prescaler
- 12-bit ADC with up to 8 Channels
- PWM Output
- Internal RC Oscillator
- Watchdog Timer
- Low Voltage Reset (LVR)
- Low Voltage Detect (LVD)
- Package types: 16-pin DIP/SOP/SSOP
Benefits
- Low Power Consumption: Designed for battery-powered applications, the HT66F04 minimizes power consumption, extending battery life.
- Integrated Peripherals: The built-in ADC, PWM, and Timer/Counter functionalities reduce the need for external components, simplifying circuit design and lowering overall system cost.
- Flexible Memory Options: With both Flash and EEPROM memory, the microcontroller can store program code and persistent data, making it suitable for diverse application requirements.
- Robust Operation: The inclusion of features like LVR and WDT enhances system reliability by preventing unexpected behavior due to voltage drops or program crashes.
- Easy Development: Holtek provides comprehensive development tools and resources, facilitating faster time-to-market for new product designs.
The HT66F04's combination of essential features and low-power operation makes it a versatile choice for various embedded applications. Its cost-effectiveness and ease of use contribute to its popularity in consumer electronics and industrial control systems.