EN
  • EN
  • DE

TS332IQ2T

Part No TS332IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR R-R DUAL 8DFN / Comparator General Purpose Open Drain 8-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr STMicroelectronics
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.6V ~ 5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.04µA @ 5V
Current - Output (Typ) 93mA @ 5V
Current - Quiescent (Max) 30µA
CMRR, PSRR (Typ) 79dB CMRR
Propagation Delay (Max) 720ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-UFDFN Exposed Pad
Mounting SMD (SMT)
Supplier Device Package 8-DFN (2x2)
Base Product Number TS332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-14865-6,TS332IQ2T-ND,497-14865-2,497-14865-1
Standard Package 3,000
Win Source Part Number 1131995-TS332IQ2T
Ultra Librarian 3D Model Ultra Librarian TS332IQ2T CAD Model

Description

The TS332IQ2T is a cutting-edge precision comparator from STMicroelectronics, designed to meet the needs of modern electronics with its high performance and reliability. This device is particularly suitable for applications that require precise voltage monitoring and fast response times.

Key Features

  • Low Power Consumption: The TS332IQ2T is optimized for low power operation, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • High Precision: With its advanced design, this comparator delivers high accuracy and stability, ensuring reliable performance even under varying conditions.
  • Wide Supply Voltage Range: The device supports a broad supply voltage range, accommodating various system power requirements and enhancing its versatility across different platforms.
  • Fast Propagation Delay: The comparator boasts a quick response time, characterized by its fast propagation delay, which is crucial for time-sensitive applications.
  • Low Input Offset Voltage: It features a low input offset voltage, minimizing errors and enhancing the precision of the system it is integrated into.
  • Push-Pull Output: The TS332IQ2T comes with a push-pull output stage, providing a robust output signal and eliminating the need for external pull-up resistors.

Applications

The versatility of the TS332IQ2T allows it to be employed in a wide range of applications, including but not limited to:

  • Battery chargers and management systems
  • Control systems and automation
  • Power supply monitoring
  • Window comparators
  • Level shifters
  • Portable electronics

Technical Specifications

The TS332IQ2T is housed in a compact SOT-23-5 package, making it suitable for space-constrained applications. It operates over a temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.

In conclusion, the TS332IQ2T from STMicroelectronics is a high-quality precision comparator that offers a blend of low power consumption, high precision, and fast response time, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Micrel
Lowest to $0.2645
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
Lowest to $12.6623

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8662 $55.9860
70+ $1.5313 $107.1910
105+ $1.4834 $155.7570
140+ $1.4356 $200.9840
185+ $1.3877 $256.7245
245+ $1.2442 $304.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess