Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063673-HT9170A
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT9170A CAD Model

Description

The HT9170A is a series of integrated DTMF (Dual-Tone Multi-Frequency) receivers fabricated using CMOS technology manufactured by Holtek. It is designed for telecommunication applications requiring DTMF signal decoding.

Applications

  • Telephone systems
  • Remote control systems
  • Answering machines
  • Call progress monitoring
  • Interactive voice response (IVR) systems

Features

  • Low Power Consumption
  • Excellent Input Sensitivity
  • High Noise Immunity
  • Adjustable Guard Time
  • Inhibit Mode
  • CMOS Technology

Benefits

  • Power Efficiency: Low power consumption extends the battery life in portable devices.
  • Reliable Detection: High input sensitivity ensures accurate detection of DTMF signals.
  • Robust Performance: High noise immunity prevents false detection in noisy environments.
  • Flexible Configuration: Adjustable guard time allows for optimization based on application requirements.
  • System Integration: CMOS technology enables easy integration with other digital components.
  • Reduced System Cost: Integrated functionality minimizes external components needed.

Additional Details

The HT9170A receiver uses CMOS technology. The device operates from a single power supply. It is designed for low power consumption, extending the battery life of portable applications. The device provides an inhibit mode to disable the DTMF detection. The guard time is programmable to meet application requirements. It boasts high noise immunity to accurately detect valid DTMF signals in noisy environments. The adjustable guard time feature allows the designer to tailor the HT9170A's performance to the specific application. The digital outputs are easily interfaced with other digital logic.

You May Also Be Interested in

Amic
Need more? Email Us
ECAD model for FQV225LB15TF
Tocos
Need more? Email Us
ECAD model for G3ATB102M
Protek Devices
Need more? Email Us
ECAD model for GBLC05CDN-LF-T7
Samtec Inc.
CONN HDR 66POS 0.05 STACK SMD / 66 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ECAD model for FW-33-05-L-D-320-100-A
Samtec Inc.
CONN BRD STACK .100" 54POS / 54 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-18-09-L-T-452-100
Broadcom Limited
Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin CDIP
Need more? Email Us
ECAD model for HCPL-5631#200
Fagor
Diode Schottky 40V 2A 2-Pin SMB T/R
Need more? Email Us
ECAD model for FSS24 TRTB
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
ECAD model for IM4A5-32/32-5JC-7JI
IBM
Need more? Email Us
ECAD model for IBM25PPC405EP-3GB133C

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention