EN
  • EN
  • DE

HP 728348-001 - HP 2U SFF Easy Install Rail Kit

Part No HP 728348-001 - HP 2U SFF Easy Install Rail Kit
Manufacturer HP
Catalog Rack Options
Description HP 2U SFF Easy Install Rail Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411900-HP 728348-001 - HP 2U SFF Easy Install Rail Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 728348-001 - HP 2U SFF Easy Install Rail Kit CAD Model

Description

The HP 728348-001 Rail Kit offers a secure and streamlined solution for mounting 2U Small Form Factor (SFF) servers into a standard 19-inch server rack. This rail kit is engineered to support a wide range of HP servers, providing a versatile solution for businesses seeking to enhance their server infrastructure. The simplicity of its tool-less design significantly reduces installation time, allowing IT professionals to quickly and efficiently deploy servers. Its adjustable rails ensure compatibility with various rack depths, offering adaptability to meet the unique requirements of different data center environments. The inclusion of sliding mechanisms facilitates convenient server access for maintenance or upgrades, promoting minimal downtime and ensuring continuous operation. The HP 728348-001 Rail Kit comes complete with everything needed for installation, including mounting hardware and a detailed instruction manual. By employing this rail kit, organizations can achieve a secure fit for their servers, optimizing space within the rack and improving cooling efficiency, which is critical for maintaining server performance and reliability.

You May Also Be Interested in

IBM
LTO FIBRE DRIVE MTG KIT - 3584-L52/D52
Need more? Email Us
IBM
DS6800 rail kit
Need more? Email Us
IBM
1U 19in RACK BLINDER
Need more? Email Us
IBM
IBM v5000 EXP rails
Need more? Email Us
IBM
mounting kit L/D 32
Need more? Email Us
IBM
rack kit for 2005-B16
Need more? Email Us
IBM
IBM RACK MOUNT KIT
Need more? Email Us
IBM
IBM FlashSystem 7000 SFF EXP rails
Need more? Email Us
IBM
Dual I/O Unit Enclosure
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess