EN
  • EN
  • DE

HP P10964-B21 - HP Gold 5215L (2.5GHz - 10C) ML350 G10 CPU Kit

Part No HP P10964-B21 - HP Gold 5215L (2.5GHz - 10C) ML350 G10 CPU Kit
Manufacturer HP
Catalog CPU
Description HP Gold 5215L (2.5GHz - 10C) ML350 G10 CPU Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407253-HP P10964-B21 - HP Gold 5215L (2.5GHz - 10C) ML350 G10 CPU Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P10964-B21 - HP Gold 5215L (2.5GHz - 10C) ML350 G10 CPU Kit CAD Model

Description

The HP P10964-B21 kit houses the HP Gold 5215L CPU, a strategic component for upgrading the ML350 G10 server, enhancing its capability to handle advanced computing needs. With a 2.5GHz clock speed across 10 cores, the processor is adept at managing a variety of intensive tasks, supporting environments like virtualization, database hosting, and application development. The 10-core design facilitates efficient parallel processing, enabling the server to execute multiple tasks simultaneously, thus significantly boosting productivity and minimizing response times for critical applications. This CPU kit is The HP P10964-B21 kit houses the HP Gold 5215L CPU, a strategic component for upgrading the ML350 G10 server, enhancing its capability to handle advanced computing needs. With a 2.5GHz clock speed across 10 cores, the processor is adept at managing a variety of intensive tasks, supporting environments like virtualization, database hosting, and application development. The 10-core design facilitates efficient parallel processing, enabling the server to execute multiple tasks simultaneously, thus significantly boosting productivity and minimizing response times for critical applications. This CPU kit is crafted to ensure a perfect fit into the ML350 G10, providing a seamless upgrade experience. The integration of Intel's technologies, such as Turbo Boost and Hyper-Threading, further elevates the server's performance, offering an optimized computing environment that adapts to workload demands. With the HP Gold 5215L CPU, the ML350 G10 server reaches new heights of efficiency and performance, catering to the dynamic needs of modern businesses. crafted to ensure a perfect fit into the ML350 G10, providing a seamless upgrade experience. The integration of Intel's technologies, such as Turbo Boost and Hyper-Threading, further elevates the server's performance, offering an optimized computing environment that adapts to workload demands. With the HP Gold 5215L CPU, the ML350 G10 server reaches new heights of efficiency and performance, catering to the dynamic needs of modern businesses.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess