EN
  • EN
  • DE

HP P22798-001 - HP Standard Fan for DL360 G10+

Part No HP P22798-001 - HP Standard Fan for DL360 G10+
Manufacturer HP
Catalog Fan
Description HP Standard Fan for DL360 G10+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1408002-HP P22798-001 - HP Standard Fan for DL360 G10+
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P22798-001 - HP Standard Fan for DL360 G10+ CAD Model

Description

The HP P22798-001 is a high-efficiency standard cooling fan designed specifically for the HP ProLiant DL360 Gen10+ servers. These servers, known for their powerful performance and reliability in enterprise environments, demand efficient cooling to maintain optimal operating temperatures. The HP P22798-001 fan module is engineered to provide superior airflow, ensuring that the server's critical components remain cool during intense computing tasks. This fan's design is tailored to fit seamlessly into the DL360 Gen10+ server's chassis, making it an essential component for system administrators looking to maintain or upgrade their server's cooling capability. With its plug-and-play feature, installation is straightforward, requiring no additional tools or modifications to the server. Operating at an optimal speed controlled by the server's thermal management system, it minimally impacts the overall system noise level, making it suitable for office environments. The HP P22798-001 standard fan is a testament to HP's commitment to quality, reliability, and efficiency, making it an ideal choice for businesses that rely on HP ProLiant servers for their critical operations.

You May Also Be Interested in

CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
Dell
FAN PE1855/PE1955
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess