EN
  • EN
  • DE

HMA82GR7JJR8N-VKSK

Part No HMA82GR7JJR8N-VKSK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946604-HMA82GR7JJR8N-VKSK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7JJR8N-VKSK CAD Model

Description

The Hynix HMA82GR7JJR8N-VKSK is a 16GB DDR4-2666 Registered ECC server memory module. This module offers a high-speed and reliable memory solution for servers and workstations, designed to meet the demands of intensive computing tasks.

Applications

  • Servers in data centers and enterprise environments
  • High-performance computing (HPC) systems
  • Virtualization platforms
  • Workstations for professional applications like video editing, 3D rendering, and scientific simulations
  • Cloud computing infrastructure

Features

  • Capacity: 16GB
  • Memory Type: DDR4
  • Speed: 2666MHz (PC4-2666)
  • Module Type: Registered DIMM (RDIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 2Rx8
  • Voltage: 1.2V
  • CAS Latency: CL19

Benefits

  • High Performance: Operates at 2666MHz, enabling faster data transfer rates for improved application responsiveness and overall system performance.
  • Enhanced Stability: ECC memory detects and corrects single-bit errors, ensuring data integrity and preventing system crashes.
  • Increased Reliability: The registered design improves signal integrity, enhancing stability in multi-module configurations.
  • Optimized for Server Environments: Designed to handle the demanding workloads of server environments, ensuring consistent performance under heavy load.
  • Reduced Downtime: ECC functionality minimizes the risk of data corruption and system failures, reducing downtime and improving productivity.

Additional Details

The HMA82GR7JJR8N-VKSK operates at a low voltage of 1.2V, promoting energy efficiency and reducing heat generation. Its 2Rx8 configuration indicates that it has two ranks, with each rank having an 8-bit wide data path. It is compatible with a range of server motherboards supporting DDR4 RDIMM memory. This module is an excellent choice for organizations seeking a reliable and high-performance memory solution.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess