EN
  • EN
  • DE

HMA851U6CJR6N-WM

Part No HMA851U6CJR6N-WM
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933Y 512Mx64 UDIMM 1Rx16 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946204-HMA851U6CJR6N-WM
Series *
Ultra Librarian 3D Model Ultra Librarian HMA851U6CJR6N-WM CAD Model

Description

The Hynix Semiconductor HMA851U6CJR6N-WM is a 4GB DDR4 SDRAM module designed for enhancing the performance of desktop computers and workstations. As an unbuffered DIMM (UDIMM), it provides a cost-effective and efficient solution for upgrading memory capacity.

Applications

  • Desktop PCs: Ideal for increasing system responsiveness, improving application loading times, and enabling smoother multitasking.
  • Workstations: Supports professional applications such as video editing, graphic design, and software development by providing sufficient memory for handling large datasets and complex computations.
  • Office Computers: Enhances the performance of office applications, web browsing, and other common tasks.
  • Gaming PCs: Improves gaming performance by reducing lag and increasing frame rates.

Features

  • Capacity: 4GB DDR4 memory module.
  • Form Factor: UDIMM (Unbuffered DIMM).
  • Speed: Operates at DDR4 standard speeds, typically 2133MHz or 2400MHz, depending on the system's compatibility.
  • Voltage: Low voltage operation at 1.2V, resulting in reduced power consumption and heat generation.
  • Error Correction: Non-ECC (Error-Correcting Code).
  • Pin Count: 288-pin.

Benefits

  • Improved System Performance: Significantly boosts the speed and responsiveness of desktop computers and workstations.
  • Enhanced Multitasking: Allows users to run multiple applications concurrently without experiencing performance degradation.
  • Reduced Loading Times: Decreases the time it takes to load applications, files, and games.
  • Energy Efficiency: Low voltage design minimizes power consumption and reduces heat output.
  • Reliability: Manufactured by Hynix Semiconductor, a trusted brand known for producing high-quality memory products.

Additional Details

The HMA851U6CJR6N-WM module adheres to JEDEC standards, ensuring compatibility with a broad range of DDR4-compatible systems. It is constructed using high-quality components and undergoes extensive testing to ensure stable and reliable performance. The UDIMM form factor allows for easy installation in compatible desktop and workstation systems. Upgrading to DDR4 memory provides a substantial improvement over previous generations, offering higher speeds, lower power consumption, and increased overall system performance. This module is a cost-effective solution for enhancing the capabilities of existing systems or building new ones.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess