EN
  • EN
  • DE

HMP125U6NFR8C-S6-C

Part No HMP125U6NFR8C-S6-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950447-HMP125U6NFR8C-S6-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMP125U6NFR8C-S6-C CAD Model

Description

The HMP125U6NFR8C-S6-C is a DDR3 SDRAM module manufactured by Hynix Semiconductor. This unbuffered DIMM (UDIMM) is intended for use in desktop computers and workstations where reliable and fast memory is crucial.

Applications:

  • Desktop PCs
  • Workstations
  • General computing tasks

Features:

  • DDR3 Technology: Implements DDR3 technology for improved bandwidth and reduced power consumption compared to older memory standards.
  • UDIMM Form Factor: Standard unbuffered DIMM form factor, ensuring compatibility with a broad spectrum of desktop motherboards.
  • Capacity: 2GB module.
  • Operating Frequency: Designed to operate at a standard DDR3 frequency.
  • Pin Count: Utilizes a standard number of pins for DDR3 UDIMMs.
  • Error Correction: Non-ECC memory.

Benefits:

  • Enhanced System Performance: Boosts overall system speed and responsiveness by enabling quicker data retrieval.
  • Improved Multitasking Capabilities: Enables users to operate more applications simultaneously without performance degradation.
  • Better Gaming Experience: Delivers smoother gameplay and faster loading times for gaming applications.
  • Affordable Upgrade Solution: Presents an economical method to upgrade system memory and enhance performance.

Additional Details:

This memory module adheres to JEDEC standards for DDR3 SDRAM. It necessitates a 1.5V power supply. The precise timings and operating frequency can differ based on the system configuration and motherboard compatibility. Consult the motherboard documentation to ascertain supported memory types and speeds. The module's density is determined by the quantity of memory chips on the module, generally featuring 8 chips or a multiple thereof. It is lead-free and complies with RoHS standards.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess