EN
  • EN
  • DE

HY29F800TG-70

Part No HY29F800TG-70
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024583-HY29F800TG-70
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY29F800TG-70 CAD Model

Description

The HY29F800TG-70 is an 8-Mbit (1M x 8 or 512K x 16) CMOS 3.0 Volt-only, Flash Memory device manufactured by Hynix Semiconductor. It's organized as either 1M word x 8 bits or 512K words x 16 bits. The device is offered in a 48-Pin TSOP(I) package. It's designed for applications requiring non-volatile storage of data and code.

Applications:

  • Embedded Systems
  • Boot Memory
  • Data Storage
  • Firmware Storage in various electronic devices
  • Industrial Control Systems

Features:

  • 3.0 Volt-only single power supply operation for read, erase, and program operations
  • Sector Erase Architecture : Uniform sector size of 64 Kbyte
  • Fast access time : 70ns
  • Programming Time: 8 us/byte typical
  • Erase Time : 4 s
  • Low power consumption : 25mA active read current and 1uA standby current
  • Endurance : 100,000 Program/Erase Cycles
  • Data Retention : 20 years
  • Available in 48-Pin TSOP(I) package

Benefits:

  • Simplified system design using single power supply.
  • Fast access time enables high-speed data retrieval.
  • Reduced programming time improves manufacturing efficiency.
  • Low power consumption extends battery life in portable applications.
  • High endurance ensures long-term reliability.
  • Long data retention guarantees data integrity.
  • Standard package simplifies board design and assembly.

Additional Details:

The HY29F800TG-70 supports sector erase, allowing individual sections of memory to be erased and reprogrammed without affecting other data. The device also features a program and erase suspend/resume functionality, which allows the memory to be interrupted during these operations to perform other tasks.

The detailed specifications would include information on operating temperature range, specific timing parameters, and electrical characteristics, all of which can be found in the device datasheet. The device uses standard JEDEC command sequences for program and erase operations.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Panasonic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess