EN
  • EN
  • DE

HY62UF16201ALLF-55IDR

Part No HY62UF16201ALLF-55IDR
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989873-HY62UF16201ALLF-55IDR
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY62UF16201ALLF-55IDR CAD Model

Description

The HY62UF16201ALLF-55IDR is a high-speed, low-power CMOS Static RAM (SRAM) manufactured by Hynix Semiconductor. This memory device is designed for applications requiring fast access times and efficient power consumption. It is organized as 1M x 16 bits, providing a total memory capacity of 16 Megabits.

Applications

  • Networking equipment
  • Telecommunications systems
  • Industrial control systems
  • Embedded systems
  • Cache memory for microprocessors

Features

  • High-speed access time: 55 ns
  • Low power consumption
  • Single 3.3V power supply
  • Operating Current: 90 mA (typical)
  • Standby Current: 10 uA (typical)
  • TTL compatible inputs and outputs
  • Data retention voltage: 2V (minimum)
  • Operating Temperature: -40°C to +85°C
  • Package: 48-pin TSOP

Benefits

  • Fast data access enables high-performance computing and data processing.
  • Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Wide operating temperature range allows for reliable operation in harsh environments.
  • The compact TSOP package saves board space and simplifies system design.
  • High reliability ensures long-term system stability.

Technical Specifications

The HY62UF16201ALLF-55IDR operates with a single 3.3V power supply and features a typical access time of 55ns. It supports TTL-compatible inputs and outputs and offers low standby current to minimize power consumption when not actively accessing memory. The device is available in a 48-pin TSOP package.

This SRAM is particularly suitable for applications requiring fast read and write cycles, such as cache memory in embedded systems or data buffering in communication devices. Its low power consumption makes it a good choice for battery-powered applications.

You May Also Be Interested in

Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess