EN
  • EN
  • DE

20527-023E-01

Part No 20527-023E-01
Manufacturer I-Pex
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer I-Pex
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815006-20527-023E-01
Ultra Librarian 3D Model Ultra Librarian 20527-023E-01 CAD Model

Description

The 20527-023E-01 is a micro coaxial connector manufactured by I-PEX, designed for compact and high-density electronic applications. This connector is typically used for connecting LCD displays, cameras, and other peripherals in devices such as smartphones, tablets, and laptops. It provides a reliable, high-speed connection while maintaining a small footprint.

Applications:

  • Smartphones: Connecting displays and camera modules.
  • Tablets: Interconnecting LCD panels and other internal components.
  • Laptops: For connecting displays, cameras, and other peripherals.
  • Wearable Devices: Connecting small displays and sensors.
  • Medical Devices: For internal connections in compact diagnostic equipment.

Features:

  • Micro Coaxial Connector: Designed for high-density applications.
  • Fine Pitch: Enables compact designs and high-density mounting.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • High-Speed Data Transmission: Supports modern display and camera interfaces.
  • Secure Mating: Ensures a reliable connection in demanding environments.

Benefits:

  • Space Saving: Compact size allows for use in small and portable devices.
  • Reliable Connection: Ensures stable signal transmission, minimizing signal loss and interference.
  • Efficient Manufacturing: SMT design reduces manufacturing costs and assembly time.
  • High Performance: Suitable for high-speed data transmission requirements.
  • Durable: Provides long-term reliability even in challenging environments.

Additional Details:

The 20527-023E-01 connector is characterized by its fine pitch, which allows for high-density placement on printed circuit boards, essential for compact devices. Its SMT compatibility enables efficient and cost-effective automated assembly, improving manufacturing throughput. The connector is designed to support high-speed data transmission, meeting the demands of modern display and camera technologies. Secure mating features ensure a robust and reliable connection, reducing the risk of signal disruption due to vibration or mechanical stress. I-PEX also offers compatible micro coaxial cable assemblies, ensuring seamless integration and optimal performance. Refer to the manufacturer’s datasheet for precise technical specifications, mating instructions, and environmental performance data. The 20527-023E-01 is a reliable choice for high-density, high-performance interconnect applications in compact electronic devices.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess