EN
  • EN
  • DE

IBM 9009-42A-EP1E - IBM POWER S924 Server - 8-Core 3.8 to 4.0 GHz

Part No IBM 9009-42A-EP1E - IBM POWER S924 Server - 8-Core 3.8 to 4.0 GHz
Manufacturer IBM
Catalog Server
Description IBM POWER S924 Server - 8-Core 3.8 to 4.0 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421093-IBM 9009-42A-EP1E - IBM POWER S924 Server - 8-Core 3.8 to 4.0 GHz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9009-42A-EP1E - IBM POWER S924 Server - 8-Core 3.8 to 4.0 GHz CAD Model

Description

The IBM 9009-42A-EP1E, part of the IBM POWER9 S924 server series, is a high-performance enterprise server designed to handle a wide range of intensive workloads and applications. This server is equipped with an 8-core processor that operates at a base frequency of 3.8 GHz, capable of boosting up to 4.0 GHz under peak workload conditions, ensuring rapid processing and efficient task management. It is an ideal solution for businesses looking to run multiple applications simultaneously without experiencing a dip in performance. The IBM POWER9 architecture is renowned for its advanced data handling capabilities, making it suitable for databases, analytics, cloud environments, and high-demand computational tasks. Boasting a robust set of features, including enhanced security measures, extensive memory capacity options, and energy-efficient design, the IBM POWER S924 server is engineered to deliver exceptional reliability and scalability. This makes it a compelling choice for organizations aiming to future-proof their IT infrastructure, enhance their operational efficiency, and ensure uninterrupted service delivery.

You May Also Be Interested in

IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess