EN
  • EN
  • DE

IBM EN0H - PCIe3 4-Port 10Gb FC0E & 1GbE SR&RJ45

Part No IBM EN0H - PCIe3 4-Port 10Gb FC0E & 1GbE SR&RJ45
Manufacturer IBM
Catalog Adapters
Description PCIe3 4-Port 10Gb FC0E & 1GbE SR&RJ45
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414336-IBM EN0H - PCIe3 4-Port 10Gb FC0E & 1GbE SR&RJ45
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EN0H - PCIe3 4-Port 10Gb FC0E & 1GbE SR&RJ45 CAD Model

Description

The IBM EN0H PCIe3 4-Port 10Gb FCoE & 1GbE SR&RJ45 Adapter is a versatile and powerful network adapter designed to meet the demanding data center and enterprise networking requirements. This adapter combines the functionality of Fibre Channel over Ethernet (FCoE) and Ethernet networking, providing flexibility and efficiency in handling both storage and networking traffic on a single platform. It features four ports, with two ports capable of 10 Gigabit speeds for high throughput FCoE and Ethernet traffic, and two additional ports offering 1 Gigabit Ethernet connectivity for less bandwidth-intensive applications. The inclusion of both short-range (SR) optical and RJ45 copper interfaces enables connectivity to a wide range of network infrastructures, ensuring broad compatibility and deployment flexibility. Designed for use in high-performance servers and storage systems, the IBM EN0H facilitates streamlined data center operations, reduced cabling complexity, and lower total cost of ownership by converging network and storage traffic onto a single adapter. With advanced features such as virtualization support, quality of service (QoS), and low latency, it is well-suited for environments requiring high bandwidth, robust storage networking, and seamless integration into existing networks.

You May Also Be Interested in

Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess