EN
  • EN
  • DE

IDT7026S25J

Part No IDT7026S25J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 16K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184158-IDT7026S25J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT7026S25J CAD Model

Description

The IDT7026S25J is a high-speed, CMOS, dual-port static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It is designed to provide asynchronous access from either of its two ports, making it suitable for applications requiring concurrent data access and transfer between independent systems. The device features a memory organization of 8K x 8 bits, giving a total capacity of 64 Kbits.

Applications

  • Data Buffering in Communication Systems
  • Inter-processor communication in embedded systems
  • Shared Memory Applications
  • Digital Signal Processing
  • Network Routers and Switches

Features

  • High-Speed Access Time: 25ns access time
  • Dual-Port Operation: Allows simultaneous access from two independent ports
  • On-Chip Arbitration Logic: Simplifies memory management by automatically resolving conflicts
  • Low Power Consumption: CMOS technology for reduced power usage
  • Separate I/O Pins: Independent data input/output for each port
  • Interrupt Flag: Generates a signal to indicate when data is available at the opposite port

Benefits

  • Enhanced System Performance: Faster data transfer and processing due to high-speed access
  • Simplified System Design: Integrated arbitration logic reduces the need for external components
  • Reduced Power Consumption: Suitable for battery-powered and low-power applications
  • Increased System Reliability: Robust design for dependable operation
  • Efficient Data Sharing: Dual-port architecture facilitates efficient data sharing between processors

Technical Specifications

The IDT7026S25J operates on a single 5V power supply. It comes in a Ceramic Leaded package. Each port has independent address, data, and control signals for asynchronous read and write operations. The on-chip arbitration logic manages conflicts when both ports attempt to access the same memory location simultaneously. For complete electrical specifications, timing diagrams, and package details, please refer to the official IDT datasheet.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess