EN
  • EN
  • DE

IDT7130SA35JG

Part No IDT7130SA35JG
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH SPEED 1K X 8 DUAL-PORT STATIC SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184365-IDT7130SA35JG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7130SA35JG CAD Model

Description

The IDT7130SA35JG is a high-speed 1K x 8 Dual-Port Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This device is designed for applications needing simultaneous, independent access from two processors or systems. It provides a good balance between speed and power consumption and simplifies data sharing in multiprocessor environments.

Applications

  • Shared Memory in Multiprocessor Systems: Facilitates data sharing and communication between multiple processors.
  • Networking Equipment: Used for packet buffering and high-speed data transfer in networking systems.
  • Data Acquisition Systems: Buffers data and enables real-time processing in data acquisition applications.
  • Digital Signal Processing (DSP): Supports fast data storage and retrieval in DSP systems.
  • Industrial Control Systems: Used in automation and control where real-time data handling is required.

Features

  • Dual-Port Architecture: Allows concurrent and independent access from two separate ports.
  • Access Time of 35ns: access time of 35ns ensures quick data access.
  • Low Power Consumption: Energy efficient and supports low-power systems.
  • Memory Organization: Organized as 1K x 8, with a storage capacity of 1024 words, each 8 bits wide.
  • On-Chip Arbitration: Manages simultaneous access requests from both ports, simplifying system design.
  • Ceramic Gull Wing Package: High-reliability ceramic gull-wing package for robustness.

Benefits

  • Increased System Performance: Improves data transfer and processing speeds in multi-system environments.
  • Simplified Design: Simplifies memory management by managing access arbitration internally.
  • Low Power: Helps conserve energy in embedded and portable systems.
  • Reliable Storage: Ensures secure and reliable data access.

Additional Details

The IDT7130SA35JG typically operates at 5V. It supports asynchronous operation and is designed for high reliability in demanding applications. The Ceramic Gull Wing package enhances thermal performance and provides ruggedness.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess