EN
  • EN
  • DE

PP378H004NLG

Part No PP378H004NLG
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 279684-PP378H004NLG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PP378H004NLG CAD Model

Description

The PP378H004NLG, manufactured by IDT (Integrated Device Technology), is a clock buffer or clock distribution device, designed to provide precise timing signals across various electronic systems. Clock buffers are crucial in ensuring that all components within a system operate in synchronization, preventing timing-related errors and maintaining overall system stability. The PP378H004NLG specifically serves to replicate and distribute a clock signal to multiple destinations, minimizing signal degradation and skew.

Applications

  • High-Performance Computing: Used in servers and workstations to synchronize processors, memory, and peripherals.
  • Networking Infrastructure: Employed in routers, switches, and network interface cards (NICs) to ensure synchronized data transmission.
  • Telecommunications Equipment: Found in base stations, microwave radios, and other telecom devices for timing critical functions.
  • Industrial Control Systems: Integrated into automated machinery and control units to synchronize various processes.
  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and other instruments requiring precise timing.

Features

  • Low Output Skew: Designed to minimize the timing differences between output signals, ensuring synchronized operation across multiple devices.
  • High Fanout Capability: Capable of driving multiple loads simultaneously, distributing the clock signal to numerous destinations without significant signal degradation.
  • Low Additive Jitter: Introduces minimal timing variations to the clock signal, maintaining signal integrity.
  • Wide Frequency Range Support: Accommodates a broad range of clock frequencies, making it suitable for diverse applications.
  • Low Power Consumption: Optimizes power usage, making it suitable for energy-sensitive applications.
  • Differential Signaling: Uses differential outputs to enhance noise immunity and improve signal quality.
  • Integrated Termination Resistors: Includes built-in termination to reduce signal reflections and ensure signal integrity.

Benefits

  • Improved System Synchronization: The low skew and jitter characteristics improve system-wide synchronization, enhancing overall performance.
  • Simplified System Design: Integrated features such as termination resistors reduce the need for external components, simplifying board layout.
  • Enhanced Signal Integrity: Differential outputs and low jitter maintain signal integrity, especially in high-speed applications.
  • Reduced Power Dissipation: Low power consumption helps to minimize the total power budget of the system.
  • Increased System Reliability: Stable and precise clock distribution improves the reliability of the system by reducing the likelihood of timing errors.

Additional Details

The PP378H004NLG is commonly available in surface-mount packages like QFN, facilitating efficient board assembly and thermal management. It typically operates across a specified temperature range suitable for both industrial and commercial environments. Detailed specifications such as the number of outputs, supported frequency range, and supply voltage requirements can be found in the official IDT datasheet. Compliance with industry standards for EMC and safety is also typically part of the design considerations.

You May Also Be Interested in

Samsung
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess