EN
  • EN
  • DE

BSP51E6327

Part No BSP51E6327
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT223
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 713826-BSP51E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP51E6327 CAD Model

Description

The BSP51E6327 is a high-side power switch manufactured by Infineon Technologies. This device is specifically designed for automotive applications, offering robust protection and control features. It is a smart high-side power switch that integrates protection functions, diagnosis, and a simple control interface into a single package, making it suitable for various automotive electronic control units (ECUs).

Applications:

  • Automotive High-Side Switching: Specifically designed for switching various loads in automotive applications.
  • ECU Power Distribution: Used for intelligent power distribution within Electronic Control Units.
  • Resistive, Inductive, and Capacitive Loads: Capable of driving different types of loads commonly found in automotive systems.
  • Replacement of Electromechanical Relays and Discrete Circuits: Provides a more reliable and compact alternative to traditional relays and discrete components.

Features:

  • Overload Protection: Shuts down the switch in case of excessive current draw.
  • Short Circuit Protection: Protects the switch and the load from damage due to short circuits.
  • Overtemperature Protection: Disables the switch when the temperature exceeds a safe limit.
  • Overvoltage Protection: Protects the switch from voltage spikes.
  • Current Limitation: Limits the current to a safe level during startup or overload conditions.
  • Diagnosis Feedback: Provides diagnostic information about the switch's status (e.g., overload, short circuit).
  • CMOS Compatible Input: Allows direct connection to microcontrollers and other logic devices.
  • Green Product (RoHS compliant): Complies with environmental regulations.

Benefits:

  • Enhanced System Reliability: Integrated protection features prevent damage to the switch and the connected load.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required.
  • Simplified Design: Easy integration with microcontrollers due to the CMOS-compatible input.
  • Improved System Performance: Fast switching times and low on-resistance contribute to efficient power delivery.
  • Robustness in Harsh Environments: Designed to withstand the demanding conditions of automotive applications.
  • Diagnostic Capabilities: Simplifies fault detection and troubleshooting.

Technical Details:

The BSP51E6327 typically operates with a supply voltage range suitable for automotive systems (e.g., 12V or 24V). The on-resistance (RDS(on)) is typically very low, minimizing power dissipation. The device is usually available in a small surface-mount package, such as a PG-TSDSO-8. Detailed specifications, including current limits, switching times, and thermal characteristics, can be found in the Infineon datasheet for this part number.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess