EN
  • EN
  • DE

D970N04T

Part No D970N04T
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description DIODE RECTIFIER 200V 1245A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies Industrial Power and Controls Americas
Status Active
Win Source Part Number 1006926-D970N04T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D970N04T CAD Model

Description

The D970N04T is a Schottky Barrier Diode manufactured by Infineon Technologies. It's designed for high-efficiency rectification and fast switching applications, offering a low forward voltage drop and minimal reverse recovery time. This makes it suitable for various power management and protection circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in secondary-side rectification stages to improve efficiency and reduce switching losses.
  • DC-DC Converters: Employed in step-up, step-down, and inverting converters for efficient voltage regulation.
  • Reverse Polarity Protection: Protects sensitive electronic circuits from damage caused by incorrect power supply polarity.
  • Freewheeling Diode: Used in inductive load circuits, such as relays and solenoids, to dissipate energy when the load is switched off, preventing voltage spikes.
  • Solar Inverters: Utilized in solar power systems for rectification and blocking functions.

Features:

  • Voltage Rating: Maximum repetitive reverse voltage (VRRM) of 40V.
  • Current Rating: Average forward current (IF(AV)) of 9A.
  • Forward Voltage Drop: Low forward voltage drop (VF) typically around 0.55V at rated current, reducing power losses.
  • Fast Switching Speed: Very fast switching speed with negligible reverse recovery time (trr), enabling high-frequency operation.
  • Low Leakage Current: Low reverse leakage current (IR) minimizes power consumption and improves efficiency.
  • Operating Temperature: Wide operating temperature range from -55°C to +175°C, ensuring reliable performance in harsh environments.
  • Package: Available in a compact TO-252 (D-PAK) package for surface mount assembly.

Benefits:

  • High Efficiency: Low forward voltage drop and fast switching speed minimize power losses, resulting in high energy efficiency.
  • Improved Performance: Fast recovery time enables high-frequency operation, improving overall system performance.
  • Reliable Protection: Robust design provides reliable protection against reverse polarity and voltage spikes.
  • Compact Size: Small package footprint saves valuable board space in space-constrained applications.
  • Wide Operating Range: Operates reliably in a wide range of temperatures, making it suitable for diverse applications.

Additional Details:

The D970N04T features a guard ring structure to enhance its surge current capability and improve its robustness against transient events. It is also RoHS compliant, ensuring compliance with environmental regulations. This Schottky diode is well-suited for applications where high efficiency, fast switching, and reliable performance are critical requirements. It is typically used with PWM controllers and other power management ICs to optimize performance and minimize power consumption. The device's thermal resistance is also optimized for efficient heat dissipation, allowing for high current operation without overheating.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess