EN
  • EN
  • DE

FF450R33T3E3

Part No FF450R33T3E3
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description 450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Td(off) 1.71us
Td(on) 530ns
Current - Collector(Ic) 450A
Collector-Emitter Breakdown Voltage (Vces) 3.3kV
Reverse Transfer Capacitance (Cres) 2nF
Input Capacitance(Cies) 84nF
IGBT Type FS (Field Stop)
Gate-Emitter Threshold Voltage (Vge(th)@Ic) 5.8V
Gate Charge(Qg) 12.5uC@1800V
Operating Temperature -40℃~+150℃
Switching Energy(Eoff) 415mJ
Turn-On Energy (Eon) 500mJ
Ultra Librarian 3D Model Ultra Librarian FF450R33T3E3 CAD Model

You May Also Be Interested in

Silan
TO-3P-3 Single IGBTs RoHS
Lowest to €0.9236
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to €3.2059
Infineon Technologies
IGBT Modules RoHS
Lowest to €809.1744
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to €131.9306
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to €63.3267
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to €88.0891
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to €2.6387
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to €1.0555
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €840.8377 €840.8377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess