EN
  • EN
  • DE

IR3570AMGB18TRP

Part No IR3570AMGB18TRP
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Applications Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Voltage - Input 3.3V
Number of Outputs 2
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package PG-VQFN-40-901;5;9;7;10;8;3;4;2;1;5503;1662;620;1603;4991;505;175;31;600006;2651;114;600039;600055;4025;600026;448;544;600047;600010;238;2763;600060;2225;1016;576;150;278;1589;14;2129;816;391;954;568;488;10;277;596;2312;1833;20;1028;846;600057;600;497;5536;296;893;264;600018;742;818;0;94369;94372;92858;93690;93693;93692;92859;93691;106910;25664;23054;22289;29900;29037;12823;43589;20395;86854;45795;29175;47327;107157;6786;12741;19192;77902;36300;20338;83234;83235;92115;38533;47625;27997;19091;19151;26887;12875;109950;62;3;2;243;250;1;17;6;0;2;4;7;1;1;711923;796353;314908;325713;325757;329204;329206;329207;329208;329210;329211;333548;333549;333550;333551;333552;333553;333554;333555;333556;333557;333558;333559;333560;333561;333562;333563;333564;333565;333566;333567;333568;333570;333569;333571;333572;333573;333574;333575;333576;333577;333578;333579;333580;333581;333582;333583;333584;333585;333586;333587;333588;333589;333590;333591;333592;333595;333596;333598;333599;333600;333602;333603;487882;333604;333605;333606;333607;333608;333609;333610;333611;333612;333613;333614;333615;333616;333617;838571;632761;333618;663020;467824;333619;333620;467825;695495;333621;333622;333623;333624;333625;333626;333627;333628;333629;333630;333631;333632;333633;333634;333635;333636;333637;333638;333639;333640;333641;333642;333643;333644;333645;333646;333647;333648;333649;333650;333651;333652;333653;333654;333655;333656;333657;333658;333659;333660;838505;666623;333662;333663;333664;838506;333665;333666;333667;333668;333669;333670;333671;333672;333673;333674;333675;333676;333677;333678;333679;333680;333681;333682;333683;333684;333685;333686;333687;716774;796352;333689;333690;333691;333692;333693;333694;333738;333739;333741;333742;333744;333745;333746;333747;333748;333749;333750;333751;333752;333753;333754;333755;333756;333758;333759;842676;333761;333762;333763;333765;333766;333767;333768;333769;333770;333772;333773;333774;333775;333776;333777;333778;333779;333780;333781;433394;333782;333783;333784;333785;333786;333787;333788;333789;333790;333791;333792;333793;333794;333795;333796;333797;333798;333799;333802;333803;333804;333805;632676;333806;333807;333809;333810;433395;333811;333812;333813;333814;333815;333816;333817;333818;333819;333820;333821;333822;333823;333834;333835;333836;333847;333848;773124;333849;333850;333852;755686;333857;333858;333859;333860;333861;333862;745187;339014;340646;341335;352793;354655;357474;358253;467826;358254;796354;364060;364061;364062;838570;364063;364064;677934;364066;364067;366919;375492;379893;385299;389242;389431;389433;390076;391062;391063;400950;409633;420183;74618;121115;430205;461964;5683;18030;15549;16534;712692;504247;34213;33174;36669;36685;38708;38721;38737;718436;38740;37925;838575;121106;121108;121120;121125;42309;45879;45880;45885;48839;48867;48897;51219;51228;51237;50256;50263;53164;53189;52429;55724;55733;55737;55754;55759;55765;55776;55782;693090;57803;57825;56350;57300;59563;59589;59595;59231;61271;61279;61334;62977;2089;168951;168954;168968;168970;168972;169002;169006;718437;169015;169019;127116;127121;126052;126246;126265;462699;128773;128780;128783;128784;128785;128790;127942;128258;128264;128389;130263;130307;132189;132191;132195;453055;132221;132224;132246;132256;132257;132262;132272;481628;132279;132293;132302;132364;131170;133656;133668;133673;133674;133679;133683;133684;134849;134865;134890;134904;134926;134929;134932;134939;134947;134967;816145;134981;134988;134308;134314;136241;136269;136270;136279;136288;135185;137450;137451;137452;693091;137456;137458;137459;136975;136976;137105;169383;202762;202770;202781;202783;202787;202808;202821;767776;202834;202857;202873;202896;20
Ultra Librarian 3D Model Ultra Librarian IR3570AMGB18TRP CAD Model

Description

IC REG CTRLR INTEL 2OUT 40VQFN

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess