EN
  • EN
  • DE

LT8551EUKG#PBF

Part No LT8551EUKG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4-PHASE DC/DC EXPANDER FOR BOOST  /  Boost Switching Regulator IC Positive Adjustable 1 Output 52-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 80V
Voltage - Output (Max) 80V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Base Product Number LT8551
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8551EUKG#PBF
Standard Package 45
Win Source Part Number 1020225-LT8551EUKG#PBF
Ultra Librarian 3D Model Ultra Librarian LT8551EUKG#PBF CAD Model

Description

Product Overview: LT8551EUKG#PBF from Analog Devices Inc.

The LT8551EUKG#PBF is a cutting-edge, multi-phase synchronous step-down switching regulator controller from Analog Devices Inc., a leader in high-performance analog technology. Designed to drive N-channel MOSFETs in a phase-lockable controlled on-time architecture, this product is well-suited for a wide range of power regulation tasks, offering both precision and efficiency in a compact package.

Key Features

  • Multi-Phase Capability: The LT8551EUKG#PBF can be configured for up to 4 phases, which can be paralleled to spread out the power and thermal load, thus enhancing performance and reliability.
  • High Efficiency: With its synchronous operation, the controller minimizes power losses and maximizes efficiency, making it ideal for systems where energy consumption is critical.
  • Precision Control: The device offers excellent voltage regulation accuracy with its differential remote V<sub>SENSE capability, ensuring the output voltage is accurately maintained.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and making it versatile for different applications.
  • Robust Protection Features: The LT8551EUKG#PBF includes overvoltage, undervoltage lockout, overcurrent, and overtemperature protection, safeguarding the system under a variety of fault conditions.

Applications

The LT8551EUKG#PBF is designed for a multitude of applications, particularly where high efficiency, multi-phase operation, and precise voltage control are required. It's commonly used in:

  • Telecommunications infrastructure
  • Industrial systems
  • Datacom and storage systems
  • High-density distributed power systems

Product Specifications

The LT8551EUKG#PBF comes in a compact QFN-24 package and is specified for operation from -40°C to 125°C, suitable for harsh environments. With its ability to drive external MOSFETs and its sophisticated control loop, this product ensures stable and efficient power delivery for high-performance electronics.

For engineers and designers looking for a robust and flexible power management solution, the LT8551EUKG#PBF from Analog Devices Inc. offers a combination of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess