EN
  • EN
  • DE

IRG4PSC71KDPBF

Part No IRG4PSC71KDPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 600V 85A 350000mW 3-Pin(3+Tab) TO-274AA Tube / INSUKATED GATEBIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE Short Circuit Rated UltraFast IGBT | IGBT 600V 85A 350W SUPER247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 85A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) at Vge, Ic 2.3V at 15V, 60A
Maximum Power 350W
Switching Energy 3.95mJ (on), 2.33mJ (off)
Input Type Standard
Gate Charge 340nC
Td (on/off) at 25°C 82ns/282ns
Test Condition 480V, 60A, 5Ohm, 15V
Reverse Recovery Time (trr) 82ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-274AA
Supplier Device Package SUPER-247 (TO-274AA)
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1188307-IRG4PSC71KDPBF
Manufacturer Homepage www.irf.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name IRG4PSC71KD
Introduction Date September 15, 2004
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRG4PSC71KDPBF CAD Model

Description

The IRG4PSC71KDPBF is a high-voltage IGBT that is designed for use in a variety of applications, including motor control, power supplies, and welding equipment.

  • Maximum Collector Current: This IGBT has a maximum collector current of 85A
  • Maximum Voltage: and a maximum voltage of 600V.
  • Package: It is packaged in a SUPER-247 (TO-274AA) package
  • Reverse Recovery Time: and has a reverse recovery time of 82ns.
  • Gate Charge: The gate charge for this IGBT is 340nC
  • Switching Energy (On): and it has a switching energy of 3.95mJ (on)
  • Switching Energy (Off): and 2.33mJ (off).
  • Operating Temperature Range: The IRG4PSC71KDPBF is designed to operate in a temperature range of -55°C to 150°C
  • Maximum Power: and has a maximum power of 350W.
  • Alternative Parts: Alternative parts for this IGBT include the AOK40B60D, AOK40B60D1, STGW35NB60SD, and STGW40NC60KD.

You May Also Be Interested in

IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess