EN
  • EN
  • DE

MXS7205VW

Part No MXS7205VW
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832291-MXS7205VW
Package Tape & Reel (TR)
Product Status Active
Type Analog, Digital
Axis X, Y
Acceleration Range ±5g
Sensitivity (LSB/g) 800 (±5g)
Bandwidth 29Hz
Output Type SPI
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -40°C ~ 105°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 8-CLCC
Supplier Device Package 8-CLCC (5.5x5.5)
Ultra Librarian 3D Model Ultra Librarian MXS7205VW CAD Model

Description

The MXS7205VW is a system basis chip (SBC) from Infineon Technologies, designed for automotive applications. It integrates multiple functions, including a voltage regulator, communication interfaces, and safety features, into a single chip. This integration reduces the number of components required on a circuit board, saving space and cost.

Applications:

  • Automotive Powertrain Control: Specifically designed for engine management systems, transmission control, and other powertrain-related applications.
  • Body Control Modules (BCM): Used in controlling various vehicle functions such as lighting, door locks, and window lifts.
  • Advanced Driver Assistance Systems (ADAS): Supports ADAS functionalities, including adaptive cruise control and lane departure warning systems.
  • Industrial Control Systems: Suitable for various industrial automation and control applications where a robust and reliable power supply and communication interface are required.

Features:

  • Integrated Voltage Regulator: Provides a stable and regulated power supply for various electronic components in the system.
  • CAN FD Interface: Supports the CAN Flexible Data-Rate (CAN FD) communication protocol, enabling high-speed and reliable data transfer in automotive networks.
  • LIN Interface: Includes a Local Interconnect Network (LIN) interface for low-speed communication with peripheral devices.
  • Safety Features: Incorporates safety mechanisms to protect against overvoltage, undervoltage, and overtemperature conditions.
  • Watchdog Timer: Monitors the microcontroller's operation and resets it in case of a failure.
  • Low-Power Modes: Offers various low-power modes to reduce current consumption when the system is idle.
  • SPI Interface: Enables communication with external devices via a Serial Peripheral Interface (SPI).

Benefits:

  • Reduced System Cost: The integration of multiple functions into a single chip reduces the overall component count and cost.
  • Improved Reliability: The built-in safety features and watchdog timer enhance the system's reliability and prevent failures.
  • Smaller Footprint: The compact design of the MXS7205VW allows for a smaller and more efficient circuit board layout.
  • Enhanced Communication: The CAN FD and LIN interfaces provide high-speed and reliable communication within the automotive network.
  • Lower Power Consumption: The low-power modes minimize current consumption, extending battery life in automotive applications.

Additional Details:

The MXS7205VW typically operates within a wide temperature range, making it suitable for harsh automotive environments. It is designed to meet the stringent quality and reliability requirements of the automotive industry. Its advanced features and robust design make it a key component in modern automotive electronic systems.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7562 $99.5124
3+ $40.8258 $122.4774
5+ $39.5495 $197.7475
7+ $38.2744 $267.9208
8+ $36.9981 $295.9848
11+ $33.1704 $364.8744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess