Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1183601-ICS557MI-01LF
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS557MI-01LF CAD Model

Description

The ICS557MI-01LF is a clock synthesizer designed by Integrated Circuit Systems (ICS). It's typically used to generate multiple clock signals from a single reference clock, often found in applications needing synchronized timing signals, such as computer motherboards, networking devices, and other high-speed digital systems.

Applications:

  • Motherboards: Generates clock signals for various components on the motherboard, including CPU, memory, and peripheral devices.
  • Networking Equipment: Used in routers, switches, and other networking devices to provide synchronized clock signals for data transmission.
  • Graphics Cards: Provides clock signals for the GPU and memory on graphics cards.
  • Embedded Systems: Can be used in embedded systems requiring precise timing control.
  • Consumer Electronics: Found in various consumer electronic devices that require synchronized timing, such as set-top boxes and DVD players.

Features:

  • Multiple Clock Outputs: Generates multiple clock signals from a single reference input.
  • Programmable Output Frequencies: Allows for flexible configuration of output clock frequencies.
  • Low Jitter: Designed to minimize jitter in the output clock signals, ensuring signal integrity.
  • Low Skew: Minimizes the skew between different output clock signals.
  • Integrated PLL: Uses a Phase-Locked Loop (PLL) to generate stable and precise clock signals.

Benefits:

  • Improved System Performance: Provides accurate and stable clock signals, leading to improved system performance.
  • Reduced EMI: Designed to minimize electromagnetic interference (EMI).
  • Simplified System Design: Integrates multiple clock generation functions into a single chip.
  • Flexible Clock Configuration: Allows for easy adjustment of output clock frequencies to meet specific application requirements.
  • Enhanced Signal Integrity: Provides clean and stable clock signals, ensuring reliable system operation.

The ICS557MI-01LF is a versatile clock synthesizer that provides multiple, programmable clock signals with low jitter and skew. Its integrated PLL and flexible configuration options make it a suitable choice for a variety of applications requiring precise timing control.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention