Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package DO-214AB
Family Name SMLJ10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-8950, 1086-8950-MIL
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885973-MSMLJ10CAE3
Ultra Librarian 3D Model Ultra Librarian MSMLJ10CAE3 CAD Model

Description

The MSMLJ10CAE3 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to protect sensitive electronic equipment from voltage spikes and transient events that can cause irreparable damage to integrated circuits and other critical components.

Key Features

  • Standoff Voltage: The MSMLJ10CAE3 offers a standoff voltage of 10V, making it suitable for a variety of applications where this level of protection is required.
  • Peak Pulse Power: With a peak pulse power rating of 3000W (10/1000μs waveform), this TVS diode can handle significant power surges, ensuring the safety and longevity of connected devices.
  • Bidirectional Protection: As a bidirectional diode, the MSMLJ10CAE3 provides protection for both polarities of voltage transients, simplifying circuit design and reducing the need for additional components.
  • High Reliability: This product is characterized by its high reliability and is designed to meet the rigorous standards of industrial and commercial applications.
  • Operating Temperature Range: The device operates within a wide temperature range from -55°C to +150°C, accommodating various environmental conditions without compromising performance.

Applications

The MSMLJ10CAE3 is ideal for safeguarding electronic systems in a range of industries, including:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunications infrastructure
  • Aerospace and defense applications

Quality and Compliance

Microchip Technology is committed to delivering high-quality products that comply with industry standards. The MSMLJ10CAE3 is no exception and is manufactured to meet or exceed the stringent requirements of electronic device protection. Customers can trust in the reliability and performance of this TVS diode for their critical applications.

For engineers and designers looking for a dependable solution to protect their electronic systems from voltage transients, the MSMLJ10CAE3 from Microchip Technology offers an excellent combination of performance, reliability, and versatility.

You May Also Be Interested in

Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to €1.4272
ECAD model for SMLJ30CA
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0336
ECAD model for SMAJ45CA/TR13
Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0353
ECAD model for SMAJ100A/TR13
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to €2.3641
ECAD model for SM30T6.8CAY
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1827
ECAD model for SMDJ36CA-AT/TR13
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to €0.0804
ECAD model for VS5V0BB1EST15R
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to €0.0927
ECAD model for ESD5484FCT5G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention