The ESD5484FCT5G is a state-of-the-art ESD protection device designed by ON Semiconductor, a leader in energy-efficient innovations. This compact and robust component is engineered to safeguard sensitive electronic circuits against electrostatic discharge (ESD) events, which are common during the handling or operational phases of electronic devices.
Key Features
- ESD Protection: The ESD5484FCT5G offers excellent protection against ESD, exceeding the IEC 61000-4-2 standard (Level 4).
- Low Clamping Voltage: Its low dynamic resistance and clamping voltage ensure minimal impact on the protected circuit during an ESD event.
- Small Package: The device is available in a small, leadless package design, making it ideal for space-constrained applications.
- High Reliability: Manufactured with ON Semiconductor's high-quality standards, the ESD5484FCT5G is built for reliability and consistent performance.
Applications
The versatility of the ESD5484FCT5G makes it suitable for a wide range of applications, including but not limited to:
- Portable Electronics
- Communication Systems
- Computer Interfaces
- Consumer Electronics
Technical Specifications
Parameter
Value
ESD Protection Level
> 30 kV
Clamping Voltage
Low
Package
Leadless
Operating Temperature
-40°C to +85°C
Conclusion
ON Semiconductor's ESD5484FCT5G is an essential component for any design requiring robust ESD protection. Its combination of low clamping voltage, minimal package footprint, and compliance with stringent industry standards makes it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.