EN
  • EN
  • DE

AT80574KL088NT

Part No AT80574KL088NT
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon X5482 (12M Cache, 3.20 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954456-AT80574KL088NT
Series *
Ultra Librarian 3D Model Ultra Librarian AT80574KL088NT CAD Model

Description

The Intel AT80574KL088NT is a specialized embedded processor designed to deliver high performance in demanding applications. As a part of Intel’s embedded product offerings, this processor focuses on providing robust computing power with an emphasis on efficient operation.

Applications

  • Medical Imaging: Used in MRI machines, CT scanners, and ultrasound equipment.
  • High-Performance Computing: Deployed in servers, workstations, and data centers.
  • Aerospace Systems: Integrated into flight control systems, navigation systems, and satellite communication equipment.
  • Advanced Robotics: Powers robots used in manufacturing, logistics, and healthcare.
  • Telecommunications Infrastructure: Utilized in base stations, routers, and switches.

Features

  • High Clock Speed: Operates at a high clock speed to deliver exceptional processing performance.
  • Multi-Core Architecture: Features a multi-core architecture for parallel processing and enhanced throughput.
  • Advanced Memory Support: Supports high-speed memory technologies for fast data access.
  • Integrated Graphics: Includes an integrated graphics processing unit (GPU) for visual applications.
  • Comprehensive I/O: Offers a wide range of I/O interfaces for flexible connectivity.

Benefits

  • Superior Performance: High clock speed and multi-core architecture enable fast processing and improved responsiveness.
  • Enhanced Data Throughput: Advanced memory support ensures rapid data access and efficient memory management.
  • Improved Visual Capabilities: Integrated GPU enhances visual performance for multimedia applications.
  • Flexible Connectivity: Comprehensive I/O interfaces allow seamless integration with various peripherals and devices.
  • Robust Reliability: Designed for reliable operation in demanding environments.

Additional Details

The Intel AT80574KL088NT is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. It is engineered to meet industry standards for reliability and performance, ensuring stable operation and minimizing downtime. The processor is designed to handle complex tasks efficiently, making it suitable for high-performance embedded applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess