EN
  • EN
  • DE

AW80576GH0836MG

Part No AW80576GH0836MG
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo T9900 (3.06GHz FCPGA478)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955221-AW80576GH0836MG
Series *
Ultra Librarian 3D Model Ultra Librarian AW80576GH0836MG CAD Model

Description

The AW80576GH0836MG is an Intel microprocessor, part of their embedded solutions. This processor is designed for applications requiring a balance of performance and power efficiency, commonly found in industrial control systems, networking devices, and other embedded computing environments.

Applications

  • Industrial automation and control systems
  • Networking equipment (routers, switches, firewalls)
  • Point-of-sale (POS) terminals
  • Digital signage
  • Thin clients

Features

  • Multi-core processing: Offers enhanced multitasking capabilities.
  • Integrated graphics: Provides display capabilities without requiring a discrete graphics card.
  • Low power consumption: Enables energy-efficient operation, suitable for battery-powered or thermally constrained environments.
  • Embedded lifecycle support: Ensures long-term availability and support for embedded applications.
  • Advanced instruction sets: Includes support for virtualization, security, and multimedia processing.

Benefits

  • Improved system responsiveness: Multi-core architecture allows for parallel processing, enhancing application performance.
  • Reduced system cost: Integrated graphics eliminates the need for a separate graphics card, lowering overall system cost.
  • Extended product lifespan: Embedded lifecycle support ensures availability of the processor for extended periods.
  • Enhanced security: Supports hardware-based security features to protect against unauthorized access and data breaches.
  • Lower operating costs: Energy-efficient design reduces power consumption and cooling requirements, resulting in lower operating costs.

This processor typically includes features such as integrated memory controllers, PCI Express interfaces, and various I/O ports to facilitate connectivity with other system components. Detailed specifications vary depending on the specific model and stepping. The processor’s thermal design power (TDP) is a critical factor in determining cooling requirements and overall system design.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess