Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 242397-CLCE4170S3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLCE4170S3 CAD Model

Description

Product Overview

The CLCE4170S3 is a highly versatile electronic component designed for a range of applications. As an adaptable and efficient module, it is ideal for both professional engineers and hobbyists looking to elevate their projects.

Applications

  • Consumer Electronics
  • Embedded Systems
  • IoT Devices

Features and Benefits

  • High efficiency for power-sensitive applications
  • Compact form factor for space-constrained projects
  • Reliable performance across varied environmental conditions

Additional Details

This component is crafted with precision to meet the industry's stringent quality standards, making it a dependable choice for all your electronic needs.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
ECAD model for B6750BV4
EPCOS (TDK)
Microwave Ceramics and Modules / 2 Pole Ceramic Filter
Need more? Email Us
ECAD model for B69812N2457D101
EPCOS (TDK)
SAW Resonator 315MHz
Need more? Email Us
ECAD model for B39321-R 705-U310
KEC
Need more? Email Us
ECAD model for B10A45V-U/P
EPCOS (TDK)
Need more? Email Us
ECAD model for B69001M6140S162
KEC
Need more? Email Us
ECAD model for B10A45VI-U/P
EPCOS (TDK)
Need more? Email Us
ECAD model for B45197A7475M409
Infineon Technologies
Inductor POTS Low Pass Filter Wirewound 6000uH 5% 1KHz 4Ohm DCR Pin Tray
Need more? Email Us
ECAD model for B2023
JST Sales America Inc.
Conn Wire to Board HDR 2 POS 5.08mm Solder ST Thru-Hole Box
Need more? Email Us
ECAD model for B02B-F32SK-GGYR(LF)(AU)

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention