Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1183469-EP600DC-2
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP600DC-2 CAD Model

Description

The Intel EP600DC-2 is a custom part designed for use in various electronic applications.

  • Supply and Demand Status: Limited
  • Component Type: Memory
  • Features: High storage capacity, fast access time
  • Applications: Computer memory, data storage systems
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

Amphenol
Connector D Subminiature Straight 9 Position RCP 2.77mm Through Hole Solder
Need more? Email Us
ECAD model for G17T0900122CEU
Intel
Need more? Email Us
ECAD model for EP1800JMB
Renesas Electronics America
32-BIT Otprom 28.7 Mhz Risc Microcontroller PQFP144
Need more? Email Us
ECAD model for HD6477043F28V
Samtec Inc.
CONN SOCKET 44POS 0.079 GOLD PCB / 44 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ECAD model for ESQT-122-02-F-D-638
ON Semiconductor
POWER MOSFET, N-CHANNEL, SUPERFE / N-Channel 650 V 12A (Tj) 31W (Tc) Through Hole TO-220F-3
Need more? Email Us
ECAD model for FCPF250N65S3R0L-F154
Intel
High-Speed, High-Density MAX 5000 Devices
Need more? Email Us
ECAD model for EPM5016LC-15
Renesas Electronics America
IC VIDEO DECODER 48QFN / Video Decoder IC I²C NTSC, PAL 48-QFN (7x7) Package
Lowest to €12.3542
ECAD model for ISL79985IRZ-T
Hirose Electric Co Ltd
CONN HEADER VERT 30POS 2.54MM / Connector Header Through Hole 30 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HIF3H-30PB-2.54DSA(61)
Sensata-Crydom
MODULE SCR/DIODE 90A 600VAC / SCR Module 1.6 kV Series Connection - All SCRs Chassis Mount Module
Need more? Email Us
ECAD model for F1892SD1600

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention