Products specifications

Categories Integrated Circuits
Manufacturer Intel
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.0ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 2210
Number of Macrocells 1700
The number of I/O 272
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 324-BGA
Supplier Device Package 324-FBGA (19x19)
Family Part Number EPM2210
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 730770-EPM2210F324C3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM2210F324C3 CAD Model

Description

The Intel EPM2210F324C3 is an advanced programmable logic device that is designed for in-system programming.

  • Logic Elements/Blocks: 2210
  • Macrocells: 1700
  • Delay Time tpd(1) max: 7.0ns
  • Voltage Supply: 2.5V, 3.3V
  • Temperature Range: 0°C ~ 85°C
  • Package: 324-FBGA (19x19)
  • Supply/Demand: Limited

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 64MC 2.5NS 48TQFP / CPLD ispMACH® 4000C Family 64 Macro Cells 400MHz 1.8V 48-Pin TQFP Tray
Need more? Email Us
ECAD model for LC4064C-25TN48C
Altera
IC CPLD 64MC 7.5NS 100TQFP / CPLD MAX® 7000A Family 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 100-Pin TQFP
Lowest to $11.8512
ECAD model for EPM7064AETC100-7N
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 2032A-135LJ44
Lattice Semiconductor Corporation
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
ECAD model for ISPLSI 5256VA-100LQ208
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 2032A-110LJN44
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 208FBGA
Need more? Email Us
ECAD model for ISPLSI 5256VA-125LB208
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064VE-135LT100I
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA / CPLD ispMACH® 4000ZE Family 32 Macro Cells 172MHz 1.8V 64-Pin CSBGA Tray
Need more? Email Us
ECAD model for LC4032ZE-7MN64I
Lattice Semiconductor Corporation
IC CPLD 96MC 7.5NS 128TQFP
Need more? Email Us
ECAD model for ISPLSI 2096VE-135LTN128I

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $372.2106 $372.2106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,008 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention