EN
  • EN
  • DE

M95M02-DRMN6TP

Part No M95M02-DRMN6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2MBIT 5MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Mb (256K x 8)
Max Frequency 5MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 141087-M95M02-DRMN6TP
Family Name M95M02-DR
Introduction Date February 01, 1991
ECCN 3A991.b.1.b.1
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M95M02-DRMN6TP CAD Model

Description

The M95M02-DRMN6TP is a 2 Mbit serial EEPROM memory module from STMicroelectronics, designed to provide robust, high-capacity storage solutions for advanced electronic applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device utilizes the standard SPI (Serial Peripheral Interface) protocol, ensuring easy integration into a wide array of microcontroller-based systems.

Key Features

  • High Density: With a storage capacity of 2 Mbit, this EEPROM provides ample space for firmware storage, configuration settings, or any data that requires long-term retention without power.
  • Serial Interface: The M95M02-DRMN6TP communicates via a fast SPI bus, capable of clock frequencies up to 10 MHz, facilitating quick data transfers.
  • Wide Voltage Range: It operates across a wide voltage range of 1.8V to 5.5V, making it versatile for use in various electronic environments and compatible with many microcontrollers and digital systems.
  • Enhanced Data Protection: The device includes write protect features and a hardware protection mechanism to prevent inadvertent writes, thereby ensuring the integrity of the stored data.
  • Extended Temperature Range: Its robust design allows for operation in extended temperature ranges, from -40°C to +85°C, suitable for industrial applications.

Applications

The M95M02-DRMN6TP is ideal for a variety of applications that require reliable non-volatile memory storage. These include:

  • Advanced industrial automation and control systems
  • Consumer electronics configuration storage
  • Medical devices that require data logging capabilities
  • Automotive systems where long-term data retention is crucial
  • Telecommunication infrastructure and networking equipment

Package and Quality

This EEPROM is available in an 8-pin SO N (Narrow) package, denoted by the "M" at the end of its product code, ensuring compatibility with standard surface-mount technology (SMT) manufacturing processes. STMicroelectronics is committed to the highest quality standards, and the M95M02-DRMN6TP is no exception, meeting stringent industry requirements for performance and reliability.

For detailed specifications, datasheets, and more information about the M95M02-DRMN6TP EEPROM, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6100 $56.3500
80+ $1.3210 $105.6800
120+ $1.2797 $153.5640
165+ $1.2384 $204.3360
210+ $1.1972 $251.4120
280+ $1.0733 $300.5240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,298 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess