EN
  • EN
  • DE
  • IT

MC100EPT25D

Part No MC100EPT25D
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR ECL-LVTTL DIFF 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 100EPT
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal ECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EPT25
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634113-MC100EPT25D
Ultra Librarian 3D Model Ultra Librarian MC100EPT25D CAD Model

Description

ON Semiconductor MC100EPT25D: A High-Performance Differential LVPECL to LVTTL Translator

The ON Semiconductor MC100EPT25D is a state-of-the-art differential LVPECL to LVTTL translator designed to bridge the gap between two distinct logic signaling levels. It is an essential component for systems requiring the translation of high-speed differential PECL signals to the more traditional LVTTL logic levels. The device is particularly suitable for applications in telecommunications, computing, and high-speed networking where signal integrity and speed are of paramount importance.

Key Features:

  • High-Speed Operation: The MC100EPT25D is capable of handling clock rates that are significantly higher than standard LVTTL translators, making it ideal for high-frequency applications.
  • Differential Inputs: This device accepts differential LVPECL input levels, providing better noise immunity and signal quality, which is crucial for maintaining the integrity of high-speed data.
  • Power Supply: It operates over a wide range of supply voltages from 3.0 V to 3.6 V, offering flexibility in various system designs.
  • Output Type: The translator provides LVTTL outputs, ensuring compatibility with a wide array of digital logic circuits and microcontrollers.
  • Temperature Range: Designed to operate over an extended industrial temperature range, the MC100EPT25D remains reliable across various environmental conditions.

Applications:

  • High-speed data communication
  • Signal conversion between different logic levels
  • Networking equipment and routers
  • Server and enterprise computing
  • Telecommunication infrastructure

The MC100EPT25D is available in a compact 8-pin SOIC package, which minimizes the footprint on printed circuit boards and is conducive to streamlined system design. Its robust design ensures that it can meet the stringent requirements of modern electronic systems, providing a reliable and efficient solution for logic level translation needs.

With its combination of high-speed performance, wide voltage range, and temperature resilience, the ON Semiconductor MC100EPT25D is an excellent choice for designers looking to integrate LVPECL to LVTTL level translation in their high-performance applications.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TRPL ECL-PECL 20-SOIC
Lowest to $5.0368
STMicroelectronics
IC TRANSLATOR BIDIR 42UTFBGA
Lowest to $2.6868
Nexperia USA Inc.
IC TRANSLATOR BIDIR 20TSSOP
Lowest to $0.8335
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 8SOIC
Lowest to $2.0648
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Need more? Email Us
ON Semiconductor
IC XLATOR LVPECL-LVTTL DFF 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Lowest to $1.3181
Maxim Integrated
IC TRANSLATOR BIDIR 20TSSOP
Need more? Email Us
ON Semiconductor
IC XLATOR DL PECL-TTL DFF 8TSSOP
Lowest to $1.1306
ON Semiconductor
ANALOG CIRCUIT, 1 FUNC, PDSO14 / Translator Circuit Channel
Lowest to $10.8973

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.9330 $65.2630
27+ $4.8681 $131.4387
42+ $4.7160 $198.0720
57+ $4.5638 $260.1366
74+ $4.4117 $326.4658
99+ $3.9553 $391.5747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess