EN
  • EN
  • DE

MC100EPT24DR2

Part No MC100EPT24DR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description LVTTL/LVCOMS to Differential LVECL Translator | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100EPT24
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1216800-MC100EPT24DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EPT24DR2 CAD Model

Description

ON Semiconductor MC100EPT24DR2: A High-Performance Translator

The MC100EPT24DR2 is an exemplary product from ON Semiconductor, renowned for its precision and reliability in the field of electronic components. This device is a 3.3V LVPECL to LVTTL translator, designed to address the needs of high-speed data communication systems. It is an essential component for engineers looking to bridge different logic signal levels while maintaining signal integrity and speed.

Key Features:

  • High-Speed Performance: The MC100EPT24DR2 is capable of handling fast edge rates, making it suitable for high-frequency applications where quick signal translation is critical.
  • Dual Supply Voltage: This device operates with a 3.3V supply for the LVPECL side and a 5V supply for the LVTTL side, providing flexible integration options for mixed voltage systems.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Output Type: The translator offers LVTTL outputs, which are widely used in digital circuits, offering compatibility with a broad range of logic families.
  • Packaging: ON Semiconductor provides the MC100EPT24DR2 in an industry-standard SOIC-8 package, which is suitable for surface mount technology and convenient for mass production.

Applications:

The MC100EPT24DR2 is ideal for use in a multitude of applications, including but not limited to:

  • Telecommunication equipment
  • Networking hardware such as routers and switches
  • Data acquisition systems
  • Signal conversion between different logic levels in mixed-voltage environments

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The MC100EPT24DR2 is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and ON Semiconductor's reputation for reliability, this translator is an excellent choice for designers seeking a dependable solution for their signal level translation needs.

For detailed specifications, application notes, and further information, engineers and system designers are encouraged to consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9044 $58.8528
29+ $4.0242 $116.7018
45+ $3.8984 $175.4280
62+ $3.7727 $233.9074
80+ $3.6470 $291.7600
106+ $3.2696 $346.5776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess