EN
  • EN
  • DE

GP2S1A+

Part No GP2S1A+
Manufacturer Mini-Circuits
Catalog RF and Wireless >RF Power Dividers/Splitters
Description MMIC DC PASS PS, 500-2500 MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

GP2S1A+ is a 50Ω GaAs MMIC 2-way splitter/combiner that operates from 500 to 2500 MHz. The GP2S1A+ provides typical performance of 1.0 dB insertion loss, 22 dB isolation, 0.02 dB amplitude unbalance, and 0.4 degree phase unbalance. In conjunction, it has excellent power handling capabilities of 10 W max, with the ability to pass DC current up to 370 mA. This combination of characteristics makes it the perfect device for maintaining signal integrity and low signal distortion during signal splits, while also handling high power RF signals in tandem with DC current on a singular signal path.

You May Also Be Interested in

Qorvo US Inc.
11 - 20 GHZ DOUBLE BALANCED MIXE
Lowest to $104.0559
Azurewave
Wi-Fi 5 + BT 5.0 M.2 2230 Module
Need more? Email Us
Inventek Systems
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $21.8181
TYCLON
BNC 50 Ohm 2-Way RF Power Dividers/Splitters
Need more? Email Us
Anaren
RF PWR DVDR 8GHZ-12.4GHZ MODULE
Need more? Email Us
TE Connectivity
RF SHIELD 0.65" X 0.65" SMD 1PC
Lowest to $1.0506
Maxim Integrated
RF DEMOD IC 70MHZ-300MHZ 28TQFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 3GHZ 20VFQFPN
Lowest to $3.4548
Kaga FEI America, Inc.
RF TXRX MOD BT/ANT CHIP SMD
Lowest to $108.3916

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,907 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess