EN
  • EN
  • DE

AMT-2+

Part No AMT-2+
Manufacturer Mini-Circuits
Catalog RF and Wireless >RF Power Dividers/Splitters
Description CORE&WIRE MAGIC TEE, 50-200 MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

RF Power Divider 50 MHz ~ 200 MHz Isolation (Min) 20dB, 2° Imbalance (Max) 6-SMD, Flat Leads

You May Also Be Interested in

Qorvo US Inc.
DW3110 UWB TRANSCEIVER IC, NON A
Lowest to $9.7548
Renesas Electronics America
IC RF SWITCH SPDT 3GHZ 20VFQFPN
Lowest to $3.4548
TYCLON
BNC 50 Ohm 4-Way RF Power Dividers/Splitters Coaxial Distributor . Stripline type 4 distributor with BNC50Ω jack. It features a impedance 50Ω, operates up to 0.1~110MHz, and an excellent V.S.W.R 1.2(Max.) at 0.1~110MHz. The contact is made of Silver lating, while the body is Nickel Plating
Need more? Email Us
TE Connectivity
RF SHIELD 0.65" X 0.65" SMD 1PC
Lowest to $1.0506
Analog Devices Inc.
RF POWER DVDR 100MHZ-13GHZ 16QFN
Need more? Email Us
TYCLON
N 50 Ohm 2-Way Distributor
Need more? Email Us
Maxim Integrated
RF DEMOD IC 70MHZ-300MHZ 28TQFN
Need more? Email Us
TYCLON
BNC 50 Ohm 2-Way RF Power Dividers/Splitters. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.3(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
Qorvo US Inc.
DC-22 GHZ DISTRIBUTED AMPLIFIER
Lowest to $239.8497

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $0.0000 $0.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,531 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess