Products specifications

Manufacturer Espressif Systems
Packaging Reel
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz
Data Rate (Maximum) 54Mbps
Power - Output 18.5dBm
Sensitivity -98dBm
Serial Interfaces SPI, UART
GPIO 2
Supply Voltage (V) 3.3V
Current - Receiving 60mA
Current - Transmitting 215mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802273-ESP8089
Ultra Librarian 3D Model Ultra Librarian ESP8089 CAD Model

Description

The Espressif Systems 802273-ESP8089 is a high-popularity electronic component with balanced supply and demand status.

  • Frequency: 2.4GHz
  • Protocol: 802.11b/g/n
  • Power Output: 18.5dBm
  • Sensitivity: -98dBm

You May Also Be Interested in

Nordic Semiconductors
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Lowest to $2.3243
ECAD model for NRF52820-QDAA-D-R
Infineon Technologies
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 63-UFBGA, WLBGA
Lowest to $2.2793
ECAD model for CYW43438LKUBGT
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 20VFQFN / IC RF TxRx Only General ISM < 1GHz 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Lowest to $9.0286
ECAD model for SI4464-B1B-FMR
NXP / Nexperia
BTLE SOC / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.8106
ECAD model for QN9080CHNY
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Lowest to $13.8129
ECAD model for EFR32ZG23A010F512GM40-C
MediaTek Inc
IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.x 2.4GHz ~ 5GHz 76-VFQFN Exposed Pad
Lowest to $12.3382
ECAD model for MT7663BSN/B
Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Lowest to $1.5680
ECAD model for NRF24L01P-R
Texas Instruments
IC RF TXRX+MCU BLE 48VQFN
Lowest to $6.5745
ECAD model for CC1311R31T0RGZR
Nordic Semiconductors
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 33-UFBGA, WLCSP
Need more? Email Us
ECAD model for NRF52810-CAAA-E-R

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1408 $57.0400
120+ $0.9361 $112.3320
190+ $0.9069 $172.3110
260+ $0.8776 $228.1760
335+ $0.8484 $284.2140
445+ $0.7606 $338.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,700 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention