Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 15A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 1.6V @ 15V, 7A
Maximum Power Dissipation 55W
Total Switching Energy(Ets) 3.5mJ (off)
Input Type Standard
Gate Charge 33nC
Turn-on and Turn-off delay time 700ns/-
Testing Conditions 480V, 7A, 1 kOhm, 15V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Win Source Part Number 031197-STGD7NB60ST4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGD7NB60ST4 CAD Model

Description

The STGD7NB60ST4 is a cutting-edge power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the DPAK family and is specifically engineered to meet the high efficiency and reliability demands of modern electronic applications.

Key Features

  • High Voltage Capability: The STGD7NB60ST4 boasts a high breakdown voltage of 600V, making it suitable for high voltage applications and ensuring robust performance under stress.
  • Low On-Resistance: With a low on-state resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and improved efficiency, which is crucial for power management in electronic circuits.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and improving the performance of power supplies and converters.
  • Improved Gate Charge: It features an optimized gate charge that enables efficient switching performance, further contributing to the overall energy efficiency of the system.
  • Enhanced Durability: The STGD7NB60ST4 is built to withstand tough conditions and offers a robust design that can handle high levels of stress and temperature variations.

Applications

The STGD7NB60ST4 is versatile and can be used in a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control applications
  • LED lighting solutions
  • Power management systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGD7NB60ST4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. The device is also compliant with RoHS and Halogen-Free environmental directives, making it a responsible choice for manufacturers looking to create eco-friendly products.

Conclusion

With its high voltage capability, low on-resistance, fast switching, and efficient gate charge, the STGD7NB60ST4 from STMicroelectronics is an excellent choice for designers who need a reliable and efficient power MOSFET. Whether it's for power supplies, motor control, or lighting applications, this device is engineered to boost performance and energy efficiency.

You May Also Be Interested in

Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
Microchip Technology
IGBT 600V 198A 833W TO264
Need more? Email Us
ECAD model for APT65GP60L2DQ2G
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to $1.8656
ECAD model for HGT1S7N60C3D
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Harris Corporation
15A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTP15N50C1
Microchip Technology
IGBT 1200V 64A 357W TO264
Need more? Email Us
ECAD model for APT33GF120LRDQ2G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9417 $65.9190
170+ $0.7736 $131.5120
260+ $0.7489 $194.7140
360+ $0.7244 $260.7840
465+ $0.7011 $326.0115
620+ $0.6287 $389.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,680 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention