Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 2 V to 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 31ns @ 6V, 50pF
Current - Quiescent 4μA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Win Source Part Number 041335-M74HC85B1
Ultra Librarian 3D Model Ultra Librarian M74HC85B1 CAD Model

Description

The M74HC85B1 is a high-speed CMOS 4-bit magnitude comparator designed and manufactured by STMicroelectronics. This integrated circuit is engineered to compare the magnitude of two 4-bit binary, BCD, or other monotonic codes and provide outputs that indicate the three possible states of comparison: less than, equal to, or greater than.

Key Features

  • Logic Type: 4-bit Magnitude Comparator
  • High-Speed Performance: The device ensures fast response times, making it suitable for high-speed data processing systems.
  • Supply Voltage Range: Operates on a wide range of supply voltages from 2V to 6V, providing flexibility for various applications and compatibility with TTL levels.
  • Low Power Consumption: Characterized by low quiescent current, which minimizes power consumption and makes it ideal for battery-operated devices.
  • High Noise Immunity: Possesses a significant level of immunity to electrical noise, which is a critical feature for reliable operation in industrial environments.
  • Output Capability: Capable of driving 10 LSTTL loads, which allows for a good level of fan-out and compatibility with other logic families.
  • Pin and Function Compatible with 74 Series: The M74HC85B1 is designed to be pin-to-pin compatible with the standard 74 series, making it easy to upgrade existing systems.

Applications

The M74HC85B1 is suitable for a wide range of applications where digital comparison is required. This includes but is not limited to:

  • Computer systems
  • Microprocessor-based systems
  • Instrumentation and control systems
  • Logic comparison operations

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M74HC85B1 is no exception. It is manufactured under stringent conditions to ensure high standards of performance and stability under various conditions.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for MC-10166
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO
Lowest to €0.8049
ECAD model for SN74LS85NSR
Texas Instruments
IC COMPARATOR IDENTITY 20TSSOP
Lowest to €0.5253
ECAD model for SN74HC688PWR
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP
Lowest to €1.8034
ECAD model for SN74HC688N
Texas Instruments
High-Speed CMOS Logic 4-Bit Magnitude Comparator
Need more? Email Us
ECAD model for CD74HCT85M96G4
National Semiconductor (TI)
Magnitude Comparator
Need more? Email Us
ECAD model for DM7160J
Texas Instruments
IC COMPARATOR MAGNITUDE 20SO
Lowest to €10.7357
ECAD model for SN74LS684N
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Lowest to €10.0333
ECAD model for SN74ALS688NSR
Hitachi, Ltd
Quadruple Comparators
Need more? Email Us
ECAD model for HA17901FP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention